EN
  • EN
  • DE

LTC4274AIUHF-4#PBF

Part No LTC4274AIUHF-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CONTROLLER POE 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PSE)
Number of Channels 1
Power - Max 90W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Operating Supply Voltage 45 V ~ 57 V
Operating Supply Current 2.4mA
Operating Temperature Range -40°C ~ 85°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 784040-LTC4274AIUHF-4#PBF
Family Name LTC4274A
Introduction Date June 13, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4274AIUHF-4#PBF CAD Model

Description

The LTC4274AIUHF-4#PBF is a sophisticated Power over Ethernet (PoE) interface controller designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance component is an essential building block in networking equipment where PoE capabilities are required, such as Ethernet switches, routers, and networked appliances.

Key Features:

  • IEEE 802.3at Compliant: The controller adheres to the IEEE 802.3at standard, ensuring compatibility with the latest PoE+ applications and devices, allowing for up to 25.5W of power to be delivered to powered devices (PDs).
  • Advanced Power Management: With integrated power management capabilities, the LTC4274AIUHF-4#PBF can perform inrush current limiting, maintain power device classification, and provide under/over-voltage protection.
  • High Temperature Operation: The 'AI' version is designed for industrial applications, with an operational temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Enhanced ESD Protection: The device includes built-in electrostatic discharge (ESD) protection to safeguard against unexpected voltage spikes, which is crucial for maintaining the longevity and reliability of network equipment.
  • Flexible Power Supply Options: The LTC4274AIUHF-4#PBF is capable of operating with a wide range of supply voltages, accommodating various power supply designs and configurations.
  • Compact Package: Housed in a QFN package, the controller is designed for space-saving on PCBs, which is particularly beneficial in densely packed networking equipment.

Applications:

The LTC4274AIUHF-4#PBF is ideal for a variety of applications that require reliable PoE capabilities. This includes but is not limited to:

  • Enterprise networking switches and routers
  • Wireless access points
  • IP security cameras and surveillance systems
  • VoIP telephones
  • Networked lighting controls

In summary, the LTC4274AIUHF-4#PBF from Linear Technology is a robust and versatile PoE interface controller that provides power and data connectivity solutions for a wide range of networked devices, ensuring seamless integration and reliable operation in demanding applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3184 $53.1840
23+ $4.3638 $100.3674
36+ $4.2274 $152.1864
49+ $4.0911 $200.4639
64+ $3.9547 $253.1008
85+ $3.5456 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess