EN
  • EN
  • DE

LTC4267IGN-3#PBF

Part No LTC4267IGN-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet PD Controller 16-Pin SSOP N / IC POE 802.3AF PD W/REG 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 12.95W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 57V (Maximum)
Operating Supply Current 3mA (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784033-LTC4267IGN-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4267-3
Introduction Date October 03, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4267IGN-3#PBF CAD Model

Description

Product Overview: LTC4267IGN-3#PBF

The LTC4267IGN-3#PBF is a sophisticated integrated circuit from Linear Technology, designed for Power over Ethernet (PoE) applications. This high-performance component is part of the IEEE 802.3at (PoE+) standard-compliant series, which is capable of delivering up to 25.5W of power to remote devices over Ethernet cabling. This makes it an ideal solution for powering devices such as IP cameras, wireless access points, and VoIP phones without the need for additional power supplies or electrical outlets.

Key Features

  • IEEE 802.3at Compliant: The LTC4267IGN-3#PBF adheres to the stringent specifications of the PoE+ standard, ensuring compatibility with other compliant devices and systems.
  • Integrated Power Device: It features an integrated power MOSFET and diode, which simplifies the design and reduces the external component count.
  • Advanced Power Management: The device includes a programmable classification current to signal its power classification to PoE power sourcing equipment.
  • High Efficiency: The LTC4267IGN-3#PBF is designed for high efficiency, which reduces power loss and heat generation, thereby improving system reliability.
  • Thermal Protection: It comes with over-temperature protection, safeguarding the device against potential thermal damage.
  • Robust Package: The component is housed in a 24-pin SSOP package, which is known for its durability and reliability in various environments.

Applications

The LTC4267IGN-3#PBF is versatile and can be used in a wide range of applications where remote power delivery is essential. It is particularly useful in enterprise networking equipment, including switches and routers that incorporate PoE capability. Additionally, its use extends to industrial automation, point of sale systems, and remote monitoring devices where centralized power management is beneficial.

Quality and Reliability

Linear Technology ensures that the LTC4267IGN-3#PBF meets the highest quality standards, with rigorous testing and quality control measures in place. This commitment to quality means that customers can rely on this product for long-term performance and stability in their PoE applications.

You May Also Be Interested in

Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9115 $51.6460
10+ $10.5941 $105.9410
15+ $10.2630 $153.9450
21+ $9.9319 $208.5699
27+ $9.6009 $259.2243
35+ $8.6077 $301.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess