Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type Controller (PSE)
Number of Channels 8
Power - Max 15.4 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Voltage - Supply 44V ~ 60V
Current - Supply 50µA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MIC2358
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 1342909-MIC2358YLQ
Ultra Librarian 3D Model Ultra Librarian MIC2358YLQ CAD Model

Description

Introducing the MIC2358YLQ from Microchip Technology

The MIC2358YLQ is a cutting-edge solution designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive line of power management integrated circuits, specifically tailored for the dynamic demands of modern electronic devices.

Key Features

  • High Efficiency: The MIC2358YLQ is engineered for optimal power conversion efficiency, which is critical for extending battery life in portable devices.
  • Compact Design: Its small form factor makes it an excellent choice for space-constrained applications, allowing designers to minimize the footprint of their power supply circuitry.
  • Robust Output Current: This device is capable of delivering a substantial output current, making it suitable for a wide range of applications from small handheld devices to larger, more power-hungry equipment.
  • Versatile Voltage Ranges: The MIC2358YLQ supports a variety of input and output voltage ranges, providing flexibility for designers to use it in different circuit configurations and with multiple power sources.
  • Thermal Protection: Built-in thermal protection safeguards the device and the end product from the potential damages caused by overheating.

Applications

The MIC2358YLQ is versatile enough to be used in a plethora of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones, tablets, and cameras
  • Medical devices requiring reliable and efficient power management
  • Industrial and automotive systems that demand robust power regulation

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC2358YLQ is backed by Microchip's global customer support and service, ensuring that designers have access to the assistance they need throughout their product's development and lifecycle. With its advanced features and Microchip's renowned support, the MIC2358YLQ is an excellent choice for any application requiring efficient and reliable power management.

For detailed technical specifications, application notes, and support resources, be sure to visit the official Microchip Technology website or contact their support team directly.

You May Also Be Interested in

Maxim Integrated
PWM Controller 48-Pin TQFN EP T/R / IC CTRLR PD 802.3AF 48TQFN
Need more? Email Us
ECAD model for MAX5953AUTM+T
Linear Technology
Power Over Ethernet PSE Controller 33V 66V 14-Pin DFN EP / IC POE 803.2AF SINGLE PSE 14-DFN
Lowest to $72.7273
ECAD model for LTC4263IDE#PBF
Linear Technology
Power Over Ethernet 90W 38-Pin QFN EP / IC POE LTPOE++ QUAD PSE 38-QFN
Lowest to $22.6170
ECAD model for LTC4266AIUHF-4#PBF
Linear Technology
IC POE 802.3AF INTERFACE 10-MSOP / Power Over Ethernet 23V 60V 13W Automotive 10-Pin MSOP
Need more? Email Us
ECAD model for LT4275CHMS#PBF
Monolithic Power Systems Inc.
IC POE CTRLR 13W
Lowest to $2.6368
ECAD model for MP8005DF-LF-Z
Microsemi Corporation
IC POE CONTROLLER PD PSE 32QFN / Power Over Ethernet 802.3af PD Controller
Lowest to $1.4800
ECAD model for PD70101ILQ-TR
Microsemi Corporation
IC POE CONTROLLER PD PSE 32QFN / Power Over Ethernet 802.3at PD Controller
Lowest to $3.1122
ECAD model for PD70201ILQ-TR
Linear Technology
Power Over Ethernet PD Controller 16-Pin SSOP N / IC POE 802.3AF PD W/REG 16-SSOP
Lowest to $13.4818
ECAD model for LTC4267IGN-3#PBF
Linear Technology
IC POE LTPOE INTERFACE 10-MSOP / Power Over Ethernet 23V 60V 90W Automotive 10-Pin MSOP
Need more? Email Us
ECAD model for LT4275AIMS#PBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention