EN
  • EN
  • DE

MAX5965BEAX+

Part No MAX5965BEAX+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description PSE Controller 36-Pin SSOP / IC PSE CTRLR FOR POE 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Controller (PSE)
Number of Channels 4
Power - Max 45W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 32 V ~ 60 V
Operating Supply Current 4.8mA
Operating Temperature Range -40°C ~ 85°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 786603-MAX5965BEAX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5965B
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5965BEAX+ CAD Model

Description

The MAX5965BEAX+ is a state-of-the-art Power Sourcing Equipment (PSE) controller designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This advanced controller is specifically tailored for applications that require Power over Ethernet (PoE) capabilities, enabling the delivery of power alongside data over standard Ethernet cables.

Key Features

  • Compliant with IEEE 802.3af/at standards for PoE
  • Supports both Endspan and Midspan PSE applications
  • Integrated power MOSFET for each of the four ports
  • Per-port current limiting and foldback to prevent overloading
  • Automatic detection and classification of powered devices (PDs)
  • Programmable power management for optimal system power allocation
  • Robust thermal management and protection features
  • Available in a compact, 36-pin SSOP package

Product Applications

The MAX5965BEAX+ is ideal for a variety of applications that require reliable and efficient distribution of power over Ethernet networks. These applications include:

  • Network switches and routers with PoE support
  • Wireless access points and base stations
  • IP surveillance cameras and security systems
  • VoIP telephones and conferencing systems
  • Point of sale (POS) terminals and kiosks

Performance and Protection

Maxim Integrated's MAX5965BEAX+ incorporates advanced circuitry to ensure high performance while providing essential protection features. The device is engineered to maintain stable operation across a wide temperature range and to protect against overcurrent, overvoltage, under-voltage lockout, and thermal overload. These features ensure that both the PSE controller and the connected powered devices operate safely and reliably.

Design Flexibility

The controller's programmable features and integrated power MOSFETs offer designers flexibility in creating efficient and compact PoE solutions. With its robust feature set and compliance with PoE standards, the MAX5965BEAX+ is a top choice for developers looking to integrate PoE functionality into their networked devices and systems.

You May Also Be Interested in

Texas Instruments
Lowest to $8.0180
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3992 $62.7984
4+ $25.7635 $103.0540
7+ $24.9584 $174.7088
9+ $24.1533 $217.3797
11+ $23.3482 $256.8302
15+ $20.9328 $313.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess