EN
  • EN
  • DE

PD69200C-021119-TR

Part No PD69200C-021119-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description MCU / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Controller (PSE)
Number of Channels 48
Power - Max 90 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+) , 802.3af (PoE) , 802.3bt
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number PD69200
Standard Package 1
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1342440-PD69200C-021119-TR
Ultra Librarian 3D Model Ultra Librarian PD69200C-021119-TR CAD Model

Description

Microchip Technology's PD69200C-021119-TR: A Robust PoE Controller Solution

The PD69200C-021119-TR is an advanced Power over Ethernet (PoE) controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically designed to bring efficiency and reliability to applications requiring power delivery over Ethernet cables. It is an ideal solution for network equipment such as switches and hubs, wireless LAN access points, IP telephones, and IP cameras.

Key Features:

  • Integrated PoE Management: The PD69200C-021119-TR comes with an integrated management system that allows for remote power on/off capabilities, making it convenient for administrators to manage power distribution remotely.
  • High Power Delivery: This controller is capable of delivering up to 30W of power per port, ensuring that even high-power devices can be adequately powered through the Ethernet cable.
  • Energy Efficient: With built-in energy-saving features, the PD69200C-021119-TR minimizes power loss, making it an environmentally friendly choice for power distribution in networking equipment.
  • Advanced Protection: The device includes multiple protection mechanisms such as overcurrent, undercurrent, and thermal protection to safeguard connected devices and the controller itself from potential damage.
  • Flexible Deployment: It supports a wide range of Ethernet standards, which allows for versatile deployment across various network configurations and ensures compatibility with both existing and future network devices.

Product Specifications:

Property Value
Part Number PD69200C-021119-TR
Manufacturer Microchip Technology
Power Delivery per Port Up to 30W
Protection Features Overcurrent, Undercurrent, Thermal
Compliance PoE, PoE+, IEEE 802.3af, IEEE 802.3at

Overall, the PD69200C-021119-TR from Microchip Technology is a robust and feature-rich PoE controller that offers a high level of performance and protection for critical network devices. Its ability to manage and deliver power efficiently makes it a valuable component in modern network infrastructure.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5454 $50.1816
10+ $10.2937 $102.9370
16+ $9.9720 $159.5520
21+ $9.6504 $202.6584
27+ $9.3287 $251.8749
36+ $8.3636 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess