EN
  • EN
  • DE

LT4356CMS-1#TRPBF

Part No LT4356CMS-1#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC OVERVOLT PROT REG 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel package
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Voltage - Working 4 ~ 80V
Win Source Part Number 781420-LT4356CMS-1#TRPBF
Family Name LT4356-1
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356CMS-1#TRPBF CAD Model

Description

The LT4356CMS-1#TRPBF from Linear Technology is a highly robust surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. This advanced component is engineered to safeguard against a wide range of power supply disruptions, including overvoltage, undervoltage, and reverse voltage, thereby ensuring the reliability and longevity of your electronic systems.

Key Features

  • Surge Protection: The device acts as a surge suppressor, clamping transient overvoltage events and preventing them from damaging downstream components.
  • Wide Operating Voltage Range: It operates effectively across a broad voltage range, accommodating various application requirements.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage to a desired level, providing tailored protection based on specific circuit needs.
  • Reverse Input Protection: The LT4356CMS-1#TRPBF is capable of withstanding negative input voltages without damage, a critical feature for environments where reverse connections may occur.
  • Overcurrent Protection: It includes a current limit feature that helps prevent damage from overcurrent conditions, enhancing overall circuit safety.
  • Low Quiescent Current: The device offers low current draw in shutdown mode, making it suitable for battery-powered applications where power conservation is paramount.

Applications

The LT4356CMS-1#TRPBF is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine systems
  • Telecommunications infrastructure
  • Portable and battery-operated devices

Technical Specifications

The device comes in an MSOP-10 package and is characterized by its robust operational parameters. It is designed for simplicity in application, requiring minimal external components for full functionality. The LT4356CMS-1#TRPBF is also available in tape and reel packaging, making it suitable for automated assembly processes.

With its combination of protection features and ease of use, the LT4356CMS-1#TRPBF surge stopper from Linear Technology is an essential component for any design requiring reliable power supply protection.

You May Also Be Interested in

Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.9518
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0441 $60.2205
11+ $9.8824 $108.7064
16+ $9.5736 $153.1776
22+ $9.2647 $203.8234
28+ $8.9559 $250.7652
38+ $8.0294 $305.1172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess