EN
  • EN
  • DE

PD70101ILQ-TR

Part No PD70101ILQ-TR
Manufacturer Microsemi Corporation
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CONTROLLER PD PSE 32QFN / Power Over Ethernet 802.3af PD Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Reel package
Type Controller (PD)
Number of Channels 1
Power - Max 47.7W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 0 V ~ 57 V
Operating Supply Current 200μA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 791614-PD70101ILQ-TR
Popularity Medium
Supply and Demand Status Balance
Family Name PD70101
Introduction Date January 24, 2011
ECCN EAR99
Country of Origin China, Thailand
Ultra Librarian 3D Model Ultra Librarian PD70101ILQ-TR CAD Model

Description

The Microsemi Corporation PD70101ILQ-TR is a controller from Microsemi Corporation.

  • Supply and Demand Status: Balance
  • Win Source Part Number: 791614-PD70101ILQ-TR
  • Packaging: Reel Package
  • Operating Temperature: -40°C to 85°C
  • Power Max: 47.7W
  • Operating Supply Voltage: 0V to 57V
  • Internal Switches: No
  • Family Name: PD70101
  • Standards: 802.3at (PoE+), 802.3af (PoE)

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7759 $53.2770
70+ $1.4572 $102.0040
110+ $1.4117 $155.2870
150+ $1.3661 $204.9150
190+ $1.3206 $250.9140
255+ $1.1840 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess