EN
  • EN
  • DE

LTC4263IDE-1#PBF

Part No LTC4263IDE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet 33V 66V 14-Pin DFN EP / IC POE 30W SINGLE PSE 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PSE)
Number of Channels 1
Power - Max 30W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 33 V ~ 66 V
Operating Supply Current 2mA
Operating Temperature Range -40°C ~ 85°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 784027-LTC4263IDE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4263-1
Introduction Date February 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4263IDE-1#PBF CAD Model

Description

The LTC4263IDE-1#PBF from Linear Technology is a sophisticated negative voltage hot swap controller designed to enable safe board insertion and extraction from live backplanes. This high-performance IC is engineered to control the power supply gate voltage for a smooth turn-on, thereby minimizing the inrush current and preventing the system from malfunctioning due to abrupt voltage fluctuations.

Key Features

  • Advanced Hot Swap Functionality: The LTC4263IDE-1#PBF allows electronic circuit boards to be inserted into a live backplane without causing damage or disruption to the existing system.
  • Integrated MOSFET Control: With an internal charge pump to control the gate of an external N-channel MOSFET, this device ensures a controlled V<sub>EE ramp-up rate.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility for various application requirements.
  • Overcurrent Fault Timer: An adjustable fault timer provides an additional layer of protection by responding to overcurrent conditions after a certain delay, preventing nuisance trips.
  • Power Good Output: The presence of a 'power good' output signal offers a convenient way to monitor the health of the power supply.
  • Wide Operating Voltage Range: Designed to work effectively over a broad range of negative supply voltages, typically from -9V to -80V.
  • Robust Thermal Performance: The LTC4263IDE-1#PBF comes in a thermally enhanced 12-lead DFN package, ensuring reliable operation even in environments with high thermal demands.

Applications

The LTC4263IDE-1#PBF is ideal for use in a variety of negative supply applications, including telecommunications equipment, datacom infrastructure, industrial systems, and network servers. Its robust design and advanced features make it perfect for systems that require reliable power management and uninterrupted operation.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4263IDE-1#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The product is RoHS compliant, adhering to environmental standards and regulations.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0078 $51.0234
8+ $13.9551 $111.6408
12+ $13.5190 $162.2280
16+ $13.0829 $209.3264
20+ $12.6468 $252.9360
27+ $11.3386 $306.1422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess