EN
  • EN
  • DE

LTC4231CUD-2#PBF

Part No LTC4231CUD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 36V N-Channel Positive Low Voltage Automotive 12-Pin QFN EP Tube / IC CONTROLLER HOT SWAP 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage 2.7 V ~ 36 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 4μA
Mounting SMD
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Feature Pins GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH
Win Source Part Number 783979-LTC4231CUD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4231
Introduction Date August 01, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4231CUD-2#PBF CAD Model

Description

Product Overview: LTC4231CUD-2#PBF

The LTC4231CUD-2#PBF from Linear Technology is a high-performance Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. This integrated circuit provides intelligent control of the power to board level components, ensuring both the board and the backplane are protected from the potential damage caused by short circuits, overcurrent, overvoltage, and other fault conditions.

Key Features

  • Adjustable Supply Voltage: The LTC4231 operates over a wide supply voltage range, accommodating various system requirements and ensuring versatility across different applications.
  • Programmable Current Limit: Users can set the overcurrent threshold to match the needs of their specific application, providing precise control over the power distribution system.
  • Fast Overcurrent Protection: The device responds quickly to overcurrent conditions, minimizing the risk of damage to sensitive components on the board.
  • Multi-Function Timer: An onboard timer provides control over fault detection and power-up sequencing, enhancing system reliability.
  • Under Voltage Lockout (UVLO): This feature ensures that the controller remains off if the supply voltage is too low, preventing malfunctioning of the system due to insufficient power.
  • Low Quiescent Current: The LTC4231CUD-2#PBF boasts a low quiescent current, which is ideal for power-sensitive applications.
  • Compact Package: Housed in a 12-pin QFN package, the LTC4231CUD-2#PBF is designed for space-constrained applications.

Applications

The LTC4231CUD-2#PBF is suitable for a wide range of applications, including:

  • Server and Storage Systems
  • Network Routers and Switches
  • Industrial/Telecommunications Equipment
  • Hot Swap Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC4231CUD-2#PBF is no exception. The device is manufactured to high standards to ensure reliable performance in demanding environments. It is an ideal solution for designers looking to improve the safety and reliability of their hot-swap systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2464 $51.6672
55+ $1.8432 $101.3760
85+ $1.7856 $151.7760
116+ $1.7280 $200.4480
150+ $1.6704 $250.5600
201+ $1.4976 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess