Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 122907-LT1640ALIS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1640ALIS8#TRPBF CAD Model

Description

LT1640ALIS8#TRPBF - Linear Technology's Negative Voltage Hot Swap Controller

The LT1640ALIS8#TRPBF is a specialized integrated circuit designed by Linear Technology, now part of Analog Devices, to provide a secure and efficient solution for hot swapping negative voltage rails. This hot swap controller allows boards to be inserted into and removed from a live backplane without causing any disruption to the existing system. With its robust design and advanced features, the LT1640ALIS8#TRPBF ensures a seamless and safe hot-swap operation for telecommunications, data communications, and other critical electronic systems.

Key Features:

  • Hot Swap Control: Designed specifically for negative supply voltages, this controller allows for the safe insertion and removal of electronic boards.
  • Adjustable Current Limit: The device features an adjustable overcurrent threshold, enabling customization to suit various load requirements and protection levels.
  • Gate Drive for External N-Channel MOSFET: The controller provides a gate drive for an external N-channel MOSFET, optimizing power management and efficiency.
  • Undervoltage Lockout: With an undervoltage lockout feature, the LT1640ALIS8#TRPBF ensures that the system operates only when the supply voltage is within a safe range.
  • Overcurrent Timeout: An adjustable overcurrent timeout function allows for controlled response times to fault conditions, enhancing system reliability.
  • Status Indication: The device includes a FAULT output that signals when the MOSFET is off due to an overcurrent condition or undervoltage lockout, providing valuable diagnostic information.

Applications:

  • Telecommunications Equipment
  • Data Communications Infrastructure
  • Network Servers and Routers
  • Industrial Systems

The LT1640ALIS8#TRPBF comes in an 8-lead SOIC package, offering a compact solution that is suitable for dense PCB layouts. Its advanced protection features ensure that the device and the system it protects are safeguarded against a variety of fault conditions. By integrating this hot swap controller into your design, you can enhance the operational safety and reliability of your negative voltage power systems.

With Linear Technology's reputation for high-quality power management solutions, the LT1640ALIS8#TRPBF stands out as a robust choice for managing hot-swap events in negative voltage environments.

You May Also Be Interested in

Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $3.8692
ECAD model for MP5991GLU-Z
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to $2.2826
ECAD model for LT1640AHIS8#PBF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3449 $58.4143
17+ $6.8471 $116.4007
26+ $6.6331 $172.4606
35+ $6.4192 $224.6720
46+ $6.2051 $285.4346
61+ $5.5633 $339.3613
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention