EN
  • EN
  • DE

MAX5901ACETT+T

Part No MAX5901ACETT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -9V N-Channel Negative High Voltage 6-Pin TDFN EP T/R / IC HOT-SWAP CONTROLLER 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features UVLO
Operating Supply Voltage -100 V ~ -9 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 500μA
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-TDFN-EP (3x3)
Feature Pins DRAIN, (ON, /OFF), PGOOD
Win Source Part Number 786585-MAX5901ACETT+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5901A
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5901ACETT+T CAD Model

Description

Maxim Integrated MAX5901ACETT+T Hot-Swap Controllers

The MAX5901ACETT+T from Maxim Integrated is a sophisticated hot-swap controller designed to ensure safe board insertion and removal from a live backplane. This device is part of Maxim's extensive range of power management solutions, specifically tailored for applications that require reliable and efficient hot-swap operations. The MAX5901ACETT+T is equipped with advanced features to protect system components from the electrical hazards associated with hot-plugging, such as inrush current, voltage spikes, and circuit overloads.

Encased in a compact 6-pin thin SOT23 package, the MAX5901ACETT+T is suitable for space-constrained applications while providing robust functionality. Its operating voltage range of 9V to 80V makes it versatile for various systems, including servers, storage networks, and telecommunication equipment. The device's built-in charge pump allows for external N-channel MOSFET control, ensuring a smooth and controlled power-up sequence for the connected load.

One of the key features of the MAX5901ACETT+T is its adjustable current limit, which can be set via an external resistor. This flexibility allows designers to tailor the protection to the specific needs of their system, preventing damage due to excessive current draw. Additionally, the device provides a fault signal output that can be used to trigger system-level responses to potential issues, enhancing overall system reliability.

The MAX5901ACETT+T also includes a circuit breaker function with an auto-retry feature, which disconnects the load in the event of an overcurrent condition and then attempts to reconnect after a cooldown period. This intelligent management helps reduce downtime and service interventions, maintaining system availability.

Overall, the Maxim Integrated MAX5901ACETT+T hot-swap controller is an essential component for engineers looking to incorporate hot-swap capabilities into their designs. Its combination of high-voltage operation, precise control features, and compact size makes it an excellent choice for ensuring the safety and reliability of electronic systems in a broad range of industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3925 $61.4950
33+ $3.6048 $118.9584
50+ $3.4916 $174.5800
69+ $3.3795 $233.1855
89+ $3.2663 $290.7007
119+ $2.9291 $348.5629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess