EN
  • EN
  • DE

LTC4096EDD#TRPBF

Part No LTC4096EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION DL 10-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 1.2A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 5.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Part Number Series LTC4096
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807471-LTC4096EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4096EDD#TRPBF CAD Model

Description

Linear Technology LTC4096EDD#TRPBF Overview

The LTC4096EDD#TRPBF is an advanced, highly integrated battery charger and PowerPath manager from Linear Technology, designed for single-cell lithium-ion or lithium-polymer batteries. This compact and efficient device is housed in a low-profile (0.75mm) 10-lead DFN package with a 3mm x 3mm footprint, making it ideal for space-constrained portable applications.

Key Features

  • Advanced Power Management: The LTC4096EDD#TRPBF includes an automatic PowerPath control feature which seamlessly manages power between the input source, battery, and load, ensuring that the highest priority is always maintained.
  • Highly Integrated: This product integrates a synchronous rectifier, thermal regulation, and a constant-current/constant-voltage linear charger to maximize charging efficiency and battery life.
  • Programmable Charging: Users can program the charge current via a single resistor, providing flexibility to accommodate various battery capacities and desired charge rates.
  • USB Compatibility: It is designed to work with USB power sources, making it suitable for modern portable devices that rely on USB for charging and data transfer.
  • Protection Features: The device includes overvoltage protection, thermal shutdown, and a charge current monitor for added safety and reliability.

Applications

The LTC4096EDD#TRPBF is perfect for a wide range of portable devices, such as:

  • Smartphones and tablets
  • Portable medical equipment
  • Handheld GPS units
  • Wireless headsets and earbuds
  • Portable gaming systems

Technical Specifications

  • Input Voltage Range: 4.25V to 5.5V
  • Programmable Charge Current: Up to 950mA
  • Battery Voltage Range: 2.5V to 4.2V (typical for Li-Ion/Li-Po cells)
  • Operating Temperature Range: -40°C to +85°C
  • Package: 10-Lead (3mm × 3mm) DFN

With its combination of integration, flexibility, and protection, the LTC4096EDD#TRPBF is a sophisticated solution for modern portable electronics that demand efficient charging and power management in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5180 $53.1300
85+ $1.2455 $105.8675
125+ $1.2066 $150.8250
175+ $1.1677 $204.3475
225+ $1.1288 $253.9800
300+ $1.0120 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess