Products specifications

Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Case / Package DO-213AB, MELF
Supplier Device Package DO-213AB
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1493548-CDLL4742A
Ultra Librarian 3D Model Ultra Librarian CDLL4742A CAD Model

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 300MW SOT23-3
Lowest to $0.2933
ECAD model for BZX84B12-HE3-08
DIOTEC Electronics Corporation
ZENERDIODE,DO-41,91V,2W,5% / Zener Diode 91 V 2 W ±5% Through Hole DO-41/DO-204AC
Need more? Email Us
ECAD model for ZY91
Rohm Semiconductor
500MW 7.5V, SOD-323FL, SMALL AND / Zener Diode 7.5 V 500 mW ±2.7% Surface Mount UMD2
Need more? Email Us
ECAD model for UFZVTE-177.5B
General Semiconductor
DIODE ZENER 15V 300MW DFN1006-2A
Lowest to $0.1478
ECAD model for BZX884B15L-HG3-08
DIOTEC Electronics Corporation
ZENERDIODE,DO-41,12V,2W,5% / Zener Diode 12 V 2 W ±5% Through Hole DO-41/DO-204AC
Lowest to $0.0850
ECAD model for ZY12
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.0959
ECAD model for 1N4742A-TR
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1858
ECAD model for 1SMB5940BT3
General Semiconductor
DIODE ZENER 22V 200MW SOD323
Lowest to $0.0979
ECAD model for BZX384C22-HE3-08
Vishay
DIODE ZENER 36.93V 500MW SOD80 / Zener Diode 36.93 V 500 mW Surface Mount SOD-80 QuadroMELF
Need more? Email Us
ECAD model for VLZ39C-GS18

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention