EN
  • EN
  • DE

LT3651EUHE-8.2#TRPBF

Part No LT3651EUHE-8.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT LI-ION/LI-POL 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 4A
Battery Pack Voltage 8.2V
Voltage - Supply (Maximum) 32V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-QFN (5x6)
Part Number Series LT3651
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802370-LT3651EUHE-8.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3651EUHE-8.2#TRPBF CAD Model

Description

The LT3651EUHE-8.2#TRPBF is a high-efficiency power management IC designed by Linear Technology, now part of Analog Devices. This versatile charging component is specifically engineered for modern battery-powered applications, providing a compact and efficient solution for managing single-cell lithium-ion/polymer batteries.

Key Features

  • Adjustable Charging Voltage: The LT3651EUHE-8.2#TRPBF allows for a precise 8.2V output, ensuring compatibility with specific battery chemistries and providing flexibility for various applications.
  • Programmable Charge Current: Users can set the charge current up to 2A, which can be adjusted via a single resistor, facilitating the charging customization for different battery capacities.
  • Monolithic Design: The integration of the controller, power MOSFET, and necessary support circuitry in a single package simplifies design and saves board space.
  • High Efficiency: The device operates with high efficiency, reducing power loss and heat generation during the charging process.
  • PowerPath Control: This feature allows the LT3651EUHE-8.2#TRPBF to power the system load while simultaneously charging the battery, optimizing system performance and battery life.
  • Thermal Regulation: To protect the battery and the IC itself, the device includes thermal regulation that reduces charge current if the internal temperature rises to a threshold level.

Applications

  • Portable Instruments
  • Battery Backup Systems
  • Stand-alone Power Systems
  • Embedded Systems

Package and Quality

The LT3651EUHE-8.2#TRPBF comes in a compact QFN package, which is designed to meet the space constraints of modern electronic devices. It also features a lead-free finish, and it is RoHS compliant, reflecting Linear Technology's commitment to environmental responsibility. The device is available in tape and reel packaging, ideal for automated manufacturing processes.

As a product of Linear Technology, the LT3651EUHE-8.2#TRPBF benefits from the company's reputation for producing high-quality, reliable components, making it a trusted choice for engineers and designers in a wide range of industries.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4558 $59.1906
17+ $6.9381 $117.9477
26+ $6.7209 $174.7434
36+ $6.5038 $234.1368
46+ $6.2878 $289.2388
62+ $5.6376 $349.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess