EN
  • EN
  • DE
  • IT

BQ25100BYFPR

Part No BQ25100BYFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LINEAR BATT CHRGR SGL 6DSBGA / 75-nA Battery Leakage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 250mA
Battery Pack Voltage 4.284V
Voltage - Supply (Maximum) 6.45V
Interface USB
Temperature Range - Operating -5°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803808-BQ25100BYFPR
Ultra Librarian 3D Model Ultra Librarian BQ25100BYFPR CAD Model

Description

The Texas Instruments BQ25100BYFPR is a highly integrated battery charge management IC designed to cater to the needs of ultra-compact, portable applications. This advanced chip is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges in modern electronic devices.

Key Features

  • High-Efficiency Charging: The BQ25100BYFPR offers a highly efficient charge cycle, minimizing energy loss and heat generation, which is crucial for extending the battery life and reliability of portable devices.
  • Compact Design: With a small footprint, this IC is ideal for space-constrained applications. The compact design does not compromise on performance, ensuring that the device operates at optimal levels.
  • Flexible Power Management: This IC supports a wide range of input voltages and is capable of handling various battery chemistries, making it a versatile solution for different types of portable electronics.
  • Protection Features: The BQ25100BYFPR includes multiple protection features such as overcharge, thermal, short-circuit, and over-discharge protection, safeguarding the battery and the device during use.
  • Programmable Charge Parameters: Manufacturers can program charge parameters such as current and voltage to suit specific battery requirements, providing tailored charging solutions for each application.

Applications

The BQ25100BYFPR is suitable for a wide range of applications, particularly where space and power efficiency are paramount. These include but are not limited to:

  • Wearable Electronics
  • Bluetooth Headsets
  • Smart Watches
  • Fitness Trackers
  • Portable Medical Devices
  • Wireless Sensors

Technical Specifications

With a package size of 2.00 mm x 2.00 mm, the BQ25100BYFPR comes in a 9-pin DSBGA package. It operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Conclusion

The BQ25100BYFPR from Texas Instruments is an ideal solution for developers looking to integrate a reliable, efficient, and compact charging solution into their portable electronic designs. Its combination of power management flexibility, programmability, and protection features makes it an indispensable component for the next generation of battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5118 $52.6770
35+ $2.8815 $100.8525
54+ $2.7914 $150.7356
75+ $2.7014 $202.6050
96+ $2.6114 $250.6944
129+ $2.3412 $302.0148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,038 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess