EN
  • EN
  • DE
  • IT

FAN5405BUCX

Part No FAN5405BUCX
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description USB-COMPLIANT SINGLE CELL LI-I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 1.25A
Battery Pack Voltage 4.5V (Maximum)
Voltage - Supply (Maximum) 6V
Interface I2C, USB
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-UFBGA, WLCSP
Supplier Device Package 20-WLCSP (1.96x1.56)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808451-FAN5405BUCX
Ultra Librarian 3D Model Ultra Librarian FAN5405BUCX CAD Model

Description

ON Semiconductor FAN5405BUCX: High-Efficiency USB-Compatible Single Cell Li-Ion Switching Charger

The FAN5405BUCX from ON Semiconductor is a cutting-edge charging solution designed for single-cell lithium-ion batteries. This highly integrated circuit is specifically tailored for portable applications and is capable of operating with USB inputs, making it an ideal choice for today's mobile devices.

With its compact UMLP-10 package, the FAN5405BUCX offers a space-saving design that is well-suited for slim and portable electronics. It features a programmable charging current up to 1.45A, which allows for fast charging times, ensuring that devices are ready to use as quickly as possible. Additionally, the charger provides a programmable termination current to optimize battery health and longevity.

The device supports a wide input voltage range, accommodating various USB sources, including standard downstream ports, charging downstream ports, and dedicated charging ports. Its USB-compatibility is further enhanced with the inclusion of automatic input source detection as per USB battery charging specification 1.2, ensuring seamless integration with USB-powered systems.

Safety is a paramount concern in battery management, and the FAN5405BUCX addresses this with multiple protection features. It includes thermal regulation to prevent overheating, under-voltage lockout to ensure stable operation, and over-voltage protection to safeguard the battery and circuits from excessive input voltage. Additionally, the charger has built-in safety timers for pre-charge and fast charge phases, providing an extra layer of security.

For system designers looking for a flexible and efficient charging solution, the FAN5405BUCX also offers a programmable charge voltage with 4.2V nominal voltage, which can be fine-tuned for specific battery chemistry requirements. The charger's high efficiency and low quiescent current minimize power loss and extend battery life, making it an energy-conscious choice for modern electronic devices.

Overall, the ON Semiconductor FAN5405BUCX stands out as a versatile and reliable charging IC that meets the demands of contemporary portable electronics, offering a blend of performance, integration, and safety features.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7909 $59.3175
180+ $0.6490 $116.8200
280+ $0.6287 $176.0360
380+ $0.6084 $231.1920
495+ $0.5881 $291.1095
660+ $0.5273 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess