EN
  • EN
  • DE

BQ40Z60RHBR

Part No BQ40Z60RHBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 32VQFN / Programmable Battery Management Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Short Circuit
Voltage - Supply (Maximum) 26V
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803138-BQ40Z60RHBR
Ultra Librarian 3D Model Ultra Librarian BQ40Z60RHBR CAD Model

Description

Product Overview: Texas Instruments BQ40Z60RHBR

The BQ40Z60RHBR is a versatile, programmable battery management solution from Texas Instruments designed to cater to a broad spectrum of applications, particularly those requiring precise monitoring and control of Li-Ion and Li-Polymer battery packs. As a member of Texas Instrument's esteemed battery management portfolio, this device offers a comprehensive suite of features to enhance the performance, longevity, and safety of battery-powered systems.

Key Features

  • Advanced Battery Management: The BQ40Z60RHBR is equipped with an intelligent array of features for battery fuel gauging, protection, and cell balancing. It integrates a sophisticated algorithm to provide accurate state-of-charge (SOC) readings, ensuring optimal battery usage and preventing over-discharge conditions.
  • Impedance Track™ Technology: Utilizing TI's proprietary Impedance Track™ algorithm, the device delivers exceptional fuel gauging accuracy. This technology adapts to changes in battery conditions over time, providing a reliable measure of the battery's charge status under various operating conditions.
  • Wide Voltage Range: The BQ40Z60RHBR supports a wide range of battery voltages, making it suitable for multi-cell battery configurations commonly found in portable electronics, power tools, and energy storage systems.
  • Programmable Protection: Safety is a paramount concern in battery management, and this device offers programmable over-voltage, under-voltage, over-current, and over-temperature protections to safeguard the battery pack during extreme conditions.
  • Communication Interface: The BQ40Z60RHBR features an SMBus/I2C-compatible interface, allowing for seamless communication with the host system. This enables real-time monitoring and control of the battery system.

Applications

The BQ40Z60RHBR is ideal for a range of applications that demand high-performance battery management. These include, but are not limited to, portable consumer electronics, medical devices, handheld instruments, and backup power systems. Its robust feature set ensures that it can meet the stringent requirements of advanced battery-powered devices.

Quality and Reliability

As with all Texas Instruments products, the BQ40Z60RHBR is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device is available in a compact 32-pin VQFN package, optimized for space-constrained applications.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4968 $67.4904
6+ $18.4589 $110.7534
9+ $17.8821 $160.9389
12+ $17.3052 $207.6624
15+ $16.7284 $250.9260
21+ $14.9979 $314.9559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess