EN
  • EN
  • DE

LTC4089EDJC#TRPBF

Part No LTC4089EDJC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB POWER MANAGER 22-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.2A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 36V
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 22-WFDFN Exposed Pad
Supplier Device Package 22-DFN (6x3)
Part Number Series LTC4089
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809308-LTC4089EDJC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4089EDJC#TRPBF CAD Model

Description

The LTC4089EDJC#TRPBF is a high-performance power management integrated circuit (PMIC) from Linear Technology, designed to provide efficient charging and power management solutions for portable devices. This versatile chip features a high-efficiency battery charger for single-cell lithium-ion/polymer batteries, along with a high-efficiency synchronous step-down DC/DC converter.

Key Features

  • Advanced Battery Charging: The LTC4089EDJC#TRPBF offers a complete constant-current/constant-voltage linear charger with programmable charge current up to 2A, making it suitable for a wide range of battery capacities.
  • PowerPath Control: With its PowerPath control feature, it can seamlessly manage power distribution between the battery and the load, ensuring that the system remains operational even when the battery is being charged.
  • High-Efficiency Synchronous Step-Down Converter: The integrated step-down converter operates at high efficiency, which is critical for maximizing battery life in portable applications.
  • Thermal Regulation: To protect the battery and the charger from overheating, the LTC4089EDJC#TRPBF incorporates thermal regulation, which reduces charge current in the event of excessive temperature rise.
  • Multiple Safety Features: Safety features include overvoltage protection, short-circuit protection, and thermal shutdown, providing a reliable and secure charging solution.

Applications

The LTC4089EDJC#TRPBF is ideal for a variety of applications where efficient charging and compact power management are essential. These include portable medical devices, handheld instruments, USB-powered gadgets, and personal multimedia devices.

Package and Availability

This device is available in a compact, 22-lead DFN package which is designed for space-constrained applications. Its part number includes the suffix TRPBF, indicating that the product is provided in tape and reel packaging suitable for automated assembly processes and is lead-free (Pb-free), complying with RoHS standards.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess