EN
  • EN
  • DE
  • IT

LTC4095EDC#TRMPBF

Part No LTC4095EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION/POLY 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (2x2)
Manufacturer Homepage www.linear.com
Win Source Part Number 739550-LTC4095EDC#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4095
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LTC4095EDC#TRMPBF CAD Model

Description

The LTC4095EDC#TRMPBF is a highly integrated power management solution designed by Linear Technology, a leader in analog integrated circuits. This compact, feature-rich component is tailored for portable USB-powered devices, ensuring that they are charged efficiently and safely.

Key Features:

  • USB Compatibility: The LTC4095EDC#TRMPBF is designed to interface seamlessly with USB power sources, supporting USB 2.0 and 3.0 standards. It can handle power delivery from both standard and high-power USB ports.
  • Integrated Overvoltage Protection: With built-in overvoltage protection, this power manager safeguards your devices against voltage spikes that can occur, ensuring the longevity of the product and safety of the user.
  • Adjustable Float Voltage: It features an adjustable float voltage which is compatible with a variety of lithium battery chemistries, providing flexibility for different design requirements.
  • Thermal Regulation: To prevent overheating, the LTC4095EDC#TRMPBF includes thermal regulation, which reduces charge current if the internal temperature rises to a level that could damage the circuitry.
  • ThinSOT Package: The product comes in a ThinSOT package, which is ideal for space-constrained applications, allowing designers to maintain a slim profile for their devices.

Applications:

This power management IC is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • USB-Powered Gadgets
  • Personal Media Players
  • Smartphones and Tablets

Technical Specifications:

The LTC4095EDC#TRMPBF operates within a voltage range of 4.35V to 5.5V and can provide a continuous charge current up to 950mA. It also features a programmable charge current limit, and an automatic recharge feature. The device's overvoltage lockout (OVLO) ensures that it will not supply power to the system if the input voltage exceeds the preset maximum, thereby protecting the downstream circuitry.

Conclusion:

Overall, the LTC4095EDC#TRMPBF from Linear Technology is a robust and versatile power management solution that offers advanced features to ensure the safe and efficient operation of USB-powered devices. Its integration of overvoltage protection and thermal regulation, along with its flexible battery charging options, make it an excellent choice for designers looking to optimize power management in compact, portable applications.

You May Also Be Interested in

Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8063 $52.2567
21+ $4.7641 $100.0461
33+ $4.6153 $152.3049
45+ $4.4664 $200.9880
58+ $4.3175 $250.4150
78+ $3.8709 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess