EN
  • EN
  • DE

CU3105-000

Part No CU3105-000
Manufacturer TE Connectivity
Catalog Cables, Wires Fiber Optic Cables
Description High Performance Cable 1Conductors 22AWG Nickel Plated Copper Alloy White 600Vac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Maximum Operating Temperature 200 °C
Min Operating Temperature -65 °C
Packaging Bulk
RoHS Compliant
Wire/Cable Diameter 1.25 mm
Win Source Part Number 1053698-CU3105-000
Categories Cables, Wires Fiber Optic Cables
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CU3105-000 CAD Model

Description

The TE Connectivity electronic component with the Win Source Part Number 1053698-CU3105-000 is a fiber optic cable with a wire/cable diameter of 1.25 mm.

  • Manufacturer: TE Connectivity
  • Wire/Cable Diameter: 1.25 mm
  • Maximum Operating Temperature: 200°C
  • Operating Temperature Range: -65°C to 200°C
  • Color: White
  • Packaging: Bulk
  • Supply and Demand Status: shortage

You May Also Be Interested in

TE Connectivity
CABLE CCJ CONN-MBXLE RCP 6WR 10" / Cable CCJ Connector to MBXLE Receptacle(3) 6 Line 0.83' (0.25m) 10.00"
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 40 Position Cable Assembly Rectangular Socket to Cable 0.168' (51.31mm, 2.02")
Need more? Email Us
Molex, LLC
Cable Assembly PVC 8AWG 0.3m 1 Position Crimp Terminal to 1 Position Crimp Terminal Plug-Plug Bag
Need more? Email Us
TE Connectivity
CBL 5POS MALE TO FMALE 3.28' / Cable Assembly 3.28' (1.00m)
Need more? Email Us
Amphenol
Mm Fo Dual Fc / Dual Lc 1 M
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER N-CHANNEL, MOSFET / RF Mosfet LDMOS 28 V 1.5 A 1.6GHz ~ 1.66GHz 19.7dB 32W NI-780S
Need more? Email Us
HellermannTyton
CBL TIE LOCKING GRAY 50LBS 1.28' / Standard, Locking Gray 4.33" (110.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Molex, LLC
FFC Jumper Cable 16Conductors 0.051m 60VAC 0.5A Bag
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess