EN
  • EN
  • DE

LTC4054XES5-4.2#TRPBF

Part No LTC4054XES5-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGR BATTERY L-ION TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-5
Win Source Part Number 128033-LTC4054XES5-4.2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4054XES5-4.2#TRPBF CAD Model

Description

LTC4054XES5-4.2#TRPBF - Linear Technology's Standalone Linear Li-Ion Battery Charger

The LTC4054XES5-4.2#TRPBF is a high-quality, efficient single-cell lithium-ion battery charger designed by Linear Technology, a leader in analog integrated circuits. This compact and robust charger is tailored for portable applications and is capable of charging from either a USB port or an AC adapter.

Key Features

  • Charge Voltage: Precisely regulated 4.2V output for optimal charging of a single-cell lithium-ion battery.
  • Charge Current: Programmable charge current up to 800mA, allowing for quick and efficient charging.
  • Integrated Pass Transistor: The inclusion of an internal MOSFET minimizes external component count and simplifies the design process.
  • Thermal Regulation: Protects the LTC4054XES5-4.2#TRPBF from overheating by automatically reducing charge current under high temperature conditions.
  • No External Sense Resistor: Eliminates the need for an external current sense resistor, further simplifying the design and reducing overall system cost.
  • Automatic Recharge: The chip features an automatic recharge function that initiates a new charging cycle once the battery voltage falls below a certain threshold.
  • Charge Status Output: Provides a real-time indication of the charging process, which can be used to drive an external LED or interface with a microcontroller.
  • Small Form Factor: Available in a compact SOT-23 package, ideal for space-constrained portable applications.

Applications

The LTC4054XES5-4.2#TRPBF is perfect for a wide range of portable electronic devices such as:

  • Smartphones and PDAs
  • Digital Cameras
  • MP3 Players
  • Portable Medical Devices
  • Handheld Instruments

With its straightforward pin configuration and minimal external components, this integrated circuit provides a simple yet powerful solution for single-cell lithium-ion battery charging. The LTC4054XES5-4.2#TRPBF ensures safe and reliable battery management, which is crucial for maintaining the longevity and performance of portable devices.

Linear Technology's commitment to high-quality design and manufacturing is reflected in this product, making it a top choice for designers looking for a dependable and user-friendly charging solution.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess