EN
  • EN
  • DE
  • IT

LTC4008EGN#TRPBF

Part No LTC4008EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CTRLR 4A 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1063250-LTC4008EGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4008EGN#TRPBF CAD Model

Description

The LTC4008EGN#TRPBF is a versatile and efficient multi-chemistry battery charger IC designed and manufactured by Linear Technology. It is an advanced solution for portable electronic devices that require a reliable and fast charging process for their lithium-ion (Li-Ion), lithium-polymer (Li-Po), or nickel-based batteries.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 9V to 36V, making it suitable for a variety of power sources.
  • Adjustable Charge Current: Users can set the charge current up to 4A through an external resistor, allowing for flexibility in charging different battery sizes.
  • High Efficiency: The LTC4008EGN#TRPBF employs a synchronous buck regulator topology, achieving up to 95% charging efficiency, which reduces heat and improves charging times.
  • Multiple Battery Chemistry Support: This charger IC can be used with various battery chemistries, including Li-Ion, Li-Po, and nickel-based batteries, accommodating a wide range of portable devices.
  • Precision Charge Voltage: The charging voltage is accurate to ±1%, ensuring the battery is charged correctly and safely to maximize its lifespan.
  • Charge Termination: The device includes programmable charge termination by C/10 or an onboard timer, providing flexibility and protection to the charging cycle.
  • Automatic Recharge: Once charging is complete, the LTC4008EGN#TRPBF will initiate a new charge cycle if the battery voltage falls below a preset level.
  • Thermal Regulation: To protect against overheating, the IC includes thermal regulation, which reduces charge current in high temperature conditions.

Applications

The LTC4008EGN#TRPBF is ideal for portable electronics such as laptops, power tools, medical devices, and any other application that requires a dependable and efficient charging solution. Its robust design and comprehensive feature set ensure a safe and rapid charge for your device's battery, extending its usability and lifetime.

Package and Availability

This IC comes in a 24-pin SSOP package and is available in tape and reel form under the part number LTC4008EGN#TRPBF, making it suitable for automated assembly processes. Its compact design allows for integration into space-constrained applications while maintaining high performance in battery management.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7257 $50.9028
10+ $10.4416 $104.4160
15+ $10.1153 $151.7295
21+ $9.7890 $205.5690
27+ $9.4627 $255.4929
36+ $8.4838 $305.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess