EN
  • EN
  • DE

PCS812D

Part No PCS812D
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLIP CONDUIT SILVER STUD MNT / Cable Clip, Conduit Silver Stud Mount, Fastener 0.500" ~ 0.750" (12.70mm ~ 19.05mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series StrongHold™
Package Bulk
Type Clip, Conduit
Opening Size 0.500" ~ 0.750" (12.70mm ~ 19.05mm)
Mounting Type Stud Mount, Fastener
Material Steel, Zinc Plated
Color Silver
Base Product Number PCS
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Other Names 07498364127
Standard Package 100
Win Source Part Number 1053378-PCS812D
Ultra Librarian 3D Model Ultra Librarian PCS812D CAD Model

Description

The Panduit Corp PCS812D is a cable support and fastener that belongs to the StrongHold™ series.

  • Description: This clip is designed to provide support and protection to cables and wires.
  • Application: commonly used in industrial and commercial applications.
  • Material: steel, zinc plated
  • Opening size: 0.500" ~ 0.750" (12.70mm ~ 19.05mm)
  • Panel thickness: not specified
  • Height: not specified
  • Packaging: bulk packaging
  • Standard package: 100 clips
  • Mounting type: stud mount, fastener

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Panduit Corp
Lowest to $6.3088
Panduit Corp
CBL CLAMP P-TYPE NAT FASTENER
Lowest to $0.6818
Panduit Corp
Need more? Email Us
Harwin Inc.
Cable Clip, C-Type Silver Solder
Lowest to $0.5038
Panduit Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess