EN
  • EN
  • DE
  • IT

CD74HC4514EN

Part No CD74HC4514EN
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X4:16 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74HC4514
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577613-CD74HC4514EN
Ultra Librarian 3D Model Ultra Librarian CD74HC4514EN CAD Model

Description

Overview of the Texas Instruments CD74HC4514EN

The Texas Instruments CD74HC4514EN is a high-speed CMOS logic 4-to-16 line decoder/demultiplexer with input latches. This integrated circuit (IC) is designed to provide high-performance memory decoding or data-routing applications, suitable for a variety of digital systems such as personal computers, servers, and other sophisticated electronic devices.

Key Features

  • Logic Type: 4-to-16 line decoder/demultiplexer with input latches.
  • Operating Voltage Range: 2V to 6V, accommodating a wide range of applications and compatibility with other logic families.
  • High Speed: Propagation delay time is significantly low, ensuring swift data handling and processing.
  • Low Power Consumption: The CMOS technology used in the CD74HC4514EN ensures low power dissipation, which is crucial for energy-efficient designs.
  • High Noise Immunity: The inherent characteristics of CMOS provide a high degree of immunity to electrical noise, a valuable feature for stable operation in electrically noisy environments.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample power for most applications.

Applications

The CD74HC4514EN is incredibly versatile and can be used in a wide range of applications. It is particularly useful in systems that require data routing and memory decoding, such as:

  • Microprocessor systems
  • Computer servers
  • PLC systems
  • Data switches
  • Instrumentation and control systems
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the CD74HC4514EN is manufactured to the highest quality standards. The device is subjected to rigorous testing and quality control measures to ensure reliability and performance in even the most demanding applications.

Conclusion

In summary, the Texas Instruments CD74HC4514EN is a robust and reliable component that offers high-speed decoding and demultiplexing capabilities. Its wide operating voltage range and low power consumption make it an excellent choice for designers looking to optimize their digital systems for both performance and energy efficiency.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess