EN
  • EN
  • DE
  • IT

CD74HCT132M96

Part No CD74HCT132M96
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description High-Speed CMOS Logic Quad 2-Input NAND Schmitt Trigger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V ~ 0.6 V
Logic Level - High 1.9 V ~ 2.1 V
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1160354-CD74HCT132M96
Manufacturer Homepage www.ti.com
Family Name CD74HCT132
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT132M96 CAD Model

Description

The CD74HCT132M96 is a high-speed CMOS logic Quad Positive-NAND Schmitt Trigger manufactured by Texas Instruments. This integrated circuit is designed to operate with a power supply range of 4.5V to 5.5V, making it ideal for interfacing with TTL levels while providing the benefits of CMOS technology such as high noise immunity and low power consumption.

The device features four independent NAND gates with Schmitt-trigger action on each input. The Schmitt-trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals, which is essential for applications where noise is a concern. This characteristic makes the CD74HCT132M96 suitable for applications such as wave and pulse shapers, astable multivibrators, and monostable multivibrators.

Key Features:

  • Logic Type: Quad 2-Input Positive-NAND Schmitt Triggers
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • High Noise Immunity Characteristic of CMOS Devices
  • Low Power Consumption
  • High Output Drive Capability: 10 LSTTL Loads
  • Standardized, Symmetrical Output Characteristics
  • Package: SOIC-14
  • RoHS Compliant

Applications:

The versatility of the CD74HCT132M96 allows it to be used in a wide array of applications. It is particularly useful in systems that require high noise immunity and stable operation. Common applications include:

  • Waveform and Pulse Generation
  • Signal Processing
  • Communication Systems
  • Data Processing
  • Instrumentation
  • Control Systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HCT132M96 is no exception, ensuring consistent performance and durability for critical applications. Customers can trust in the robustness of this component, backed by TI's rigorous testing and quality control procedures.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3251 $50.3905
375+ $0.2667 $100.0125
585+ $0.2584 $151.1640
800+ $0.2501 $200.0800
1,035+ $0.2417 $250.1595
1,385+ $0.2167 $300.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,450 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess