Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Push Button, On/Off Controller
Supply Voltage - Operating 2.7 V to 26.4 V
Operating Supply Current 6μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 1062303-LTC2950CTS8-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2950CTS8-1#TRPBF CAD Model

Description

Product Overview: LTC2950CTS8-1#TRPBF

The LTC2950CTS8-1#TRPBF is a high-quality push button on/off controller designed by Linear Technology, a brand known for its innovative and reliable power management solutions. This compact and efficient device is specifically engineered to manage the power functions of electronic systems, providing a simple and intuitive user interface for controlling the power state of your application.

Key Features

  • Wide Operating Voltage Range: The LTC2950CTS8-1#TRPBF operates over a voltage range of 2.7V to 26.4V, making it versatile for a broad array of power supply configurations.
  • Low Quiescent Current: With an ultra-low quiescent current of only 16µA, this controller helps in prolonging battery life in portable applications by minimizing power consumption when the system is in standby mode.
  • Adjustable Turn-On and Turn-Off Timers: The device features adjustable turn-on and turn-off timers, providing flexibility to customize the power sequencing to match specific application requirements.
  • Push Button Input with Debounce: A robust push button interface with integrated debounce circuitry ensures reliable on/off control, preventing false triggering due to mechanical switch noise.
  • Enable Pin for External Control: An enable pin is provided for additional control flexibility, allowing external logic signals to directly command the power state.
  • Compact Package: The LTC2950CTS8-1#TRPBF comes in a compact TSOT-23 package, which is ideal for space-constrained applications.

Applications

The LTC2950CTS8-1#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Industrial Control Systems

This power controller is an excellent choice for designers looking for a reliable and user-friendly solution to add an on/off power control feature to their electronic systems. With its wide voltage range, low power consumption, and customizable timers, the LTC2950CTS8-1#TRPBF from Linear Technology ensures that your system's power is managed efficiently and effectively, contributing to the overall performance and longevity of your product.

You May Also Be Interested in

Texas Instruments
IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.1228
ECAD model for LM3880MFE-1AF/NOPB
Texas Instruments
QUAD CHANNEL, 16-BIT, ULTRA-PREC
Lowest to $9.1828
ECAD model for INA4235AIYBJR
Linear Technology
IC PB ON/OFF CONTROLLER TSOT23-8
Lowest to $6.0618
ECAD model for LTC2950CTS8-1#TRPBF
ABLIC U.S.A. Inc.
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
ECAD model for S-8425AAGFT-TB-U
Monolithic Power Systems Inc.
IC ENHANCED LLC CONTROLLR 16SOIC
Lowest to $2.6338
ECAD model for HR1001AGS-Z
Monolithic Power Systems Inc.
FAST TURN-OFF, INTELLIGENT RECTI
Lowest to $1.5358
ECAD model for MP6906GJ-P
Monolithic Power Systems Inc.
DUAL, FAST-TURNOFF, INT RECT WIT
Lowest to $1.4722
ECAD model for MP6922AGSE-Z
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR TSOT23-5
Lowest to $2.1139
ECAD model for MP6901DJ-LF-Z
Monolithic Power Systems Inc.
FAST TURN-OFF INTELLIGENT RECTIF
Lowest to $1.9417
ECAD model for MP6908GJ-Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0618 $54.5562
21+ $4.9738 $104.4498
32+ $4.8184 $154.1888
43+ $4.6629 $200.5047
56+ $4.5075 $252.4200
75+ $4.0412 $303.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,380 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention