EN
  • EN
  • DE

LM3880MFE-1AF/NOPB

Part No LM3880MFE-1AF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Power Supply Sequencer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 25μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1054059-LM3880MFE-1AF/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3880MFE-1AF/NOPB CAD Model

Description

Product Overview: LM3880MFE-1AF/NOPB

The LM3880MFE-1AF/NOPB is a simple power sequencer offered by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is designed to provide an effective solution for managing power-up and power-down sequences across multiple voltage rails in a system. The LM3880MFE-1AF/NOPB is particularly useful in applications where a specific sequence of enable signals is required to prevent system malfunction or damage to sensitive electronic components.

Key Features

  • Simple Sequencing: The device allows for three power rails to be sequenced with minimal external components, ensuring a cost-effective and compact solution.
  • Adjustable Delay: It offers an adjustable delay between the enable signals, providing flexibility to meet various system requirements.
  • Active-High Enable: The sequencer uses active-high enable inputs, making it compatible with a wide range of power supplies and controllers.
  • Operating Voltage Range: The LM3880 operates over a wide voltage range, accommodating different types of power supplies.
  • Low Quiescent Current: Its low quiescent current ensures minimal power consumption when the device is in operation, contributing to the overall energy efficiency of the system.

Applications

The LM3880MFE-1AF/NOPB is ideal for a variety of applications that require reliable power sequencing, including:

  • FPGAs and DSPs
  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Servers and data storage

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3880MFE-1AF/NOPB is no exception. The device is available in a surface-mount package and is lead-free and RoHS compliant, adhering to environmental standards and regulations. With Texas Instruments' rigorous testing and quality control, customers can expect reliable performance and longevity from this power sequencer.

Ordering Information

The LM3880MFE-1AF/NOPB is available for order with the NOPB (no lead) option, signifying that it is designed for lead-free soldering processes, which is essential for modern environmentally conscious manufacturing.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
Lattice Semiconductor Corporation
Lowest to $6.5223
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2264 $51.2072
55+ $1.8268 $100.4740
85+ $1.7697 $150.4245
117+ $1.7126 $200.3742
152+ $1.6555 $251.6360
203+ $1.4843 $301.3129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess