Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Manufacturer Homepage www.linear.com
Win Source Part Number 719187-LTC2908CDDB-B1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2908
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2908CDDB-B1#TRMPBF CAD Model

Description

Linear Technology's LTC2908CDDB-B1#TRMPBF Precision Hex Supply Monitor

The LTC2908CDDB-B1#TRMPBF is a high-precision, multi-voltage monitoring integrated circuit designed by Linear Technology to ensure the reliability and stability of complex electronic systems. This compact and efficient device is capable of simultaneously monitoring up to six supply voltages, making it an excellent choice for systems with multiple power rails that require stringent voltage supervision.

Encased in a small 10-lead DFN package, the LTC2908CDDB-B1#TRMPBF is designed for space-constrained applications, providing a high level of integration without compromising performance. The product is specifically tailored for monitoring a variety of voltage levels, including 5V, 3.3V, 2.5V, 1.8V, 1.5V, and 1.2V, which are common in digital systems such as microprocessors, FPGAs, and DSPs.

One of the key features of the LTC2908CDDB-B1#TRMPBF is its precision accuracy. The device boasts a tight threshold accuracy of ±1.5% over the entire operating temperature range, which is critical for systems that cannot tolerate voltage deviations. This ensures that all monitored supplies are functioning within their specified limits, safeguarding sensitive electronic components from potential damage caused by overvoltage or undervoltage conditions.

The LTC2908CDDB-B1#TRMPBF is also equipped with individual open-drain output pins for each monitored voltage. These outputs can be connected directly to a microcontroller or processor, or used to drive external transistors or relays, enabling system designers to implement custom power-fail warning systems or initiate protective shutdown sequences when necessary.

Additionally, the device includes a manual reset input, allowing for an external signal to trigger a system reset. This feature enhances system control and provides a method for manual intervention in the event of system anomalies. The LTC2908CDDB-B1#TRMPBF operates over a wide temperature range, making it suitable for industrial and automotive applications that require robust performance in challenging environmental conditions.

In summary, the LTC2908CDDB-B1#TRMPBF from Linear Technology is a versatile and precise voltage monitoring solution that offers comprehensive protection for multi-rail systems. Its compact design, high accuracy, and flexible interface options make it an invaluable component for ensuring system reliability and integrity.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to €7.9332
ECAD model for PT7A7512WEX
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention