The is a sophisticated microprocessor supervisory circuit developed by Texas Instruments, a renowned global semiconductor company. This product monitors power supply and microprocessor systems to ensure system functionality.
- Reset Generator Circuit: Triggers resets during power-up, power-down, and brown-out conditions.
- External Capacitor Timeout: Adjustable reset timeout by an external capacitor.
- Active Reset Output: Available in both active high and active low configurations.
- Manual Reset Input: With an internal pull-up resistor, allowing system reset at any time.
- Supply Voltage Range: 1.0V to 5.5V.
- Supply Current: 6μA.
- Operating Temperature Range: -40°C to 85°C.
- Package: 5-pin SOT-23.