Products specifications

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay Semiconductor Opto Division
Series -
Package Tube
Product Status Active
Sensing Distance 2m
B.P.F. Center Frequency 56.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 700 µA
Orientation Side View
Mounting Type PCB, Through Hole
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSSP4056
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1357183-TSSP4056
Ultra Librarian 3D Model Ultra Librarian TSSP4056 CAD Model

Description

The 1169822 is a photo detector remote receiver manufactured by Vishay Semiconductor Opto Division.

  • Manufacturer: Vishay Semiconductor Opto Division
  • Temperature Range: -25°C to 85°C
  • Voltage Supply: 2.5V to 5.5V
  • Current Supply: 700 μA
  • Sensing Distance: 2m
  • B.P.F. Center Frequency: 56.0kHz
  • Package: Tube
  • Mounting: PCB mounting through hole
  • Status: Active
  • Application: Remote control applications

You May Also Be Interested in

MACOM Technology Solutions
P-70A/8V/Z50/FC
Need more? Email Us
ECAD model for 11241-01P
Rohm Semiconductor
RECEIVER REMOTE CTRL MOD 40KHZ / IR Remote Receiver 40kHz 34°/32° 8m Automotive SMD T/R
Lowest to $1.5071
ECAD model for RPMS1401-H19E4A
Sharp Microelectronics
RECEIVER IR REM CTRL 3V 38KHZ
Need more? Email Us
ECAD model for GP1US301XP
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to $1.5982
ECAD model for TSOP57438TT1
MACOM Technology Solutions
DG-15IR-FC INSTRUMENT PHOTODETEC
Need more? Email Us
ECAD model for 11012-05P
MACOM Technology Solutions
PT-15SFA/17LP/AC/LC
Need more? Email Us
ECAD model for 11132-03
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
ECAD model for TSOP4338SS1F
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to $1.7255
ECAD model for TSSP77038TR
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UF311YP1F

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0957 $65.7420
145+ $0.8990 $130.3550
225+ $0.8719 $196.1775
310+ $0.8435 $261.4850
400+ $0.8150 $326.0000
535+ $0.7309 $391.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention