Products specifications

Manufacturer Solidigm
Category Solid State Drives - SSD
Series D7-PS1030
Memory Size 6.4 TB
Form Factor U.2
Configuration TLC
Interface Type PCIe
Country of Origin TW
Packaging Bulk
Ultra Librarian 3D Model Ultra Librarian SB5PH27E064T001 CAD Model

Description

Solid State Drives - SSD D7-PS1030 Series (6.4TB, 2.5in PCIe 5.0 x4, V7, TLC) Generic No Opal Single Pack

You May Also Be Interested in

Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK480TDC-1AT1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 512G / Solid State Drive (SSD) FLASH - NAND (MLC) 512GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B512GTFDWBA0SSA0
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
ECAD model for MTFDDAK512TDL-1AW1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 16GB / Solid State Drive (SSD) FLASH - NAND (pSLC) 16GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B016GTKDWBA0SSA0
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 64GB / Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B064GTXDWB00SSA0
Silicon Motion, Inc.
4-CHANNEL I-TEMP SATA II SSD CON / SATA II
Need more? Email Us
ECAD model for SM224GE0400LT-AB
Toshiba Semiconductor and Storage
Magnetic Disk (HDD) 1.8TB SAS 2.5" 5V, 12V
Need more? Email Us
ECAD model for AL15SEB18EP
Silicon Motion, Inc.
SATA 128GB BICS4 3D TLC FERRISSD / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB SATA BGA
Need more? Email Us
ECAD model for SM619GXD DFST
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 16GB / Solid State Drive (SSD) FLASH - NAND (pSLC) 16GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B016GTKDCBA0SSA0

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention