Products specifications

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Bag
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number 11AA010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371489-11AA010-I/TO
Ultra Librarian 3D Model Ultra Librarian 11AA010-I/TO CAD Model

Description

Product Overview: 11AA010-I/TO from Microchip Technology

The 11AA010-I/TO is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its reliability and ease of use. This memory component is designed to provide a flexible and durable storage solution for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The 11AA010-I/TO offers 1 Kbit of memory, sufficient for storing configuration parameters, serial numbers, or calibration data.
  • Interface Type: It utilizes a user-friendly I2C (Inter-Integrated Circuit) serial interface, which simplifies integration into most microcontroller-based systems.
  • Operating Voltage: This device operates within a voltage range of 1.8V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The 11AA010-I/TO is available in a TO-92 package, which is commonly used for through-hole mounting, providing a robust physical connection to a PCB.
  • Write Cycles: It supports a minimum of 1 million write cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, offering a secure and persistent storage solution.

Applications

The 11AA010-I/TO is ideal for applications that require low-density non-volatile memory storage. It is commonly used in:

  • Smart meters
  • Medical devices
  • Remote sensors
  • Industrial controls
  • Consumer electronics

With its small form factor, low power consumption, and high endurance, the 11AA010-I/TO from Microchip Technology stands out as a reliable choice for designers and engineers looking to incorporate a dependable memory component into their designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC
Need more? Email Us
ECAD model for 25AA080CT-I/SN
Infineon Technologies
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gbit Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
ECAD model for S29GL01GT11DHIV10
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK / EEPROM Memory IC 256Kbit Parallel 150 ns 28-FlatPack, Ceramic Bottom-Brazed
Lowest to $195.3684
ECAD model for AT28C256-15FM/883
STMicroelectronics
IC EEPROM 64KBIT I2C 8UFDFPN
Need more? Email Us
ECAD model for M24C64-DFMC6TG
Renesas Electronics America
EEPROM, 64KX8, SERIAL / Memory IC
Need more? Email Us
ECAD model for R1EX24512BSAS0I#S1
Micron Technology Inc.
IC DRAM 2GBIT PAR 208MHZ 60VFBGA
Lowest to $185.6000
ECAD model for MT46H128M16LFDD-48 IT:C TR
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 8SOIC
Lowest to $9.0089
ECAD model for W25Q64CVSSSG
STMicroelectronics
Need more? Email Us
ECAD model for M27C2001-15C6
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
Lowest to $0.9061
ECAD model for 24C02CT-I/MNY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5607 $50.4630
220+ $0.4601 $101.2220
340+ $0.4457 $151.5380
465+ $0.4313 $200.5545
600+ $0.4170 $250.2000
805+ $0.3738 $300.9090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,152 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention