EN
  • EN
  • DE

TSM111CD

Part No TSM111CD
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description TRIPLE VOLTAGE AND CURRENT SUPERVISOR | IC SUPERVISOR TRPL V/C 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Reset Timeout 100ms Minimum
Voltage - Threshold 4V, 6.1V, 14.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number TSM111
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1274784-TSM111CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM111CD CAD Model

Description

The TSM111CD from STMicroelectronics is a versatile and precise integrated circuit that combines the functionality of a voltage comparator and an adjustable voltage reference. This dual-function device is designed to cater to a wide range of applications, including power supply control, battery chargers, switching power supplies, and voltage monitoring systems.

Key Features

  • Voltage Comparator: The TSM111CD features a high-precision comparator with a typical input offset voltage of 1 mV. This allows for accurate comparison of input voltages, making it ideal for sensitive electronics that require precise voltage monitoring.
  • Adjustable Voltage Reference: Alongside the comparator, the TSM111CD boasts an adjustable shunt voltage reference. This can be set from 2.5V to 36V with the use of external resistors, providing flexibility for various design requirements.
  • Low Current Consumption: With a typical supply current of 100 μA, the TSM111CD is optimized for low-power applications. This makes it suitable for battery-operated devices where power efficiency is crucial.
  • Wide Operating Temperature Range: The device operates effectively across a wide temperature range from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Small Package Size: Available in a compact SO-8 package, the TSM111CD is designed for space-constrained applications, allowing designers to minimize the footprint of their circuit boards.

Applications

The TSM111CD's dual functionality and high precision make it suitable for a variety of applications. It is commonly used in:

  • Power supply control circuits for precise voltage regulation.
  • Battery chargers to ensure the battery is charged to the correct voltage.
  • Switching power supplies where accurate voltage thresholds are critical.
  • Voltage monitoring systems that require constant checks to maintain system stability.

With its combination of features, the TSM111CD from STMicroelectronics offers a reliable and flexible solution for designers looking to integrate voltage comparison and reference capabilities into their electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess