EN
  • EN
  • DE

MCP1320T-46LE/OT

Part No MCP1320T-46LE/OT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Voltage Supervisor | IC SUPERVISOR 4.60V O-D SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MCP1320
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732525-MCP1320T-46LE/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1320T-46LE/OT CAD Model

Description

The MCP1320T-46LE/OT is a highly precise voltage supervisor component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact device is designed to maintain the reliability and stability of electronic systems by monitoring the power supply voltage and ensuring it remains within predetermined thresholds.

Key Features

  • Voltage Threshold: The device has a factory-set trip threshold voltage of 4.6V, suitable for 5V systems that require precise monitoring to avoid undervoltage conditions that could lead to system failure or data corruption.
  • Package Type: It comes in a 5-pin SOT-23 package, designated by the "OT" suffix in its part number, which is ideal for space-constrained applications.
  • Temperature Range: The "LE" in its part number indicates an extended industrial temperature range, making it reliable for operation in environments from -40°C to +125°C.
  • Low Power Consumption: This device is designed for low-current applications, ensuring minimal power consumption which is critical for battery-operated and power-sensitive systems.
  • Reset Time Delay: It includes a built-in delay on its output, providing a stable reset signal to the host microcontroller or processor to prevent premature system restarts during transient conditions.
  • Output Type: The supervisor provides an active-low, open-drain reset output, which allows for simple interfacing with other digital components and systems.

Applications

The MCP1320T-46LE/OT is versatile and can be used in a wide range of applications, including:

  • Embedded systems and microcontroller-based applications
  • Consumer electronics that require precise voltage monitoring
  • Automotive and industrial control systems
  • Portable and battery-powered devices
  • Communication infrastructure and network hardware

In summary, the MCP1320T-46LE/OT from Microchip Technology is a crucial component for any design that demands accurate voltage supervision to enhance system reliability and prevent damage from power supply inconsistencies.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4571 $50.9985
85+ $1.1956 $101.6260
130+ $1.1582 $150.5660
180+ $1.1209 $201.7620
235+ $1.0835 $254.6225
310+ $0.9714 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,512 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess