EN
  • EN
  • DE

PM9312-UC

Part No PM9312-UC
Manufacturer PMC-Sierra
Catalog Interface - Telecom
Description ENHANCED TT1™ SWITCH FABRIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer PMC-Sierra
Win Source Part Number 1238849-PM9312-UC
Manufacturer Homepage www.pmc-sierra.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM9312-UC CAD Model

Description

The PM9312-UC is a storage controller manufactured by PMC-Sierra. It is designed for high-performance storage applications, typically used in enterprise storage systems and data centers.

Applications:

  • Solid State Drives (SSDs): High-performance SSD controllers for enterprise and data center use.
  • RAID Controllers: Enabling robust data protection and high availability in RAID systems.
  • Storage Arrays: Used in storage arrays to manage and optimize data storage and retrieval.
  • Server Storage: Enhancing storage performance in servers for demanding applications.
  • Data Centers: Providing high-speed, reliable storage solutions for data-intensive environments.

Features:

  • High-Speed Interface: Supports high-bandwidth interfaces such as PCIe Gen3 or Gen4.
  • Multiple Channels: Offers multiple channels for connecting to NAND flash memory.
  • Advanced Error Correction: Implements advanced error correction codes (ECC) to ensure data integrity.
  • Data Encryption: Supports data encryption for enhanced security.
  • Power Management: Includes power management features to reduce energy consumption.
  • Wear Leveling: Optimizes NAND flash memory usage to extend the lifespan of SSDs.
  • RAID Support: Provides hardware RAID support for data protection and performance enhancement.

Benefits:

  • Increased Performance: High-speed interfaces and advanced algorithms improve storage performance.
  • Enhanced Reliability: Error correction and RAID support ensure data integrity and availability.
  • Improved Security: Data encryption protects sensitive data from unauthorized access.
  • Extended Lifespan: Wear leveling extends the lifespan of NAND flash memory.
  • Reduced Power Consumption: Power management features minimize energy consumption.

Technical Specifications:

The PM9312-UC typically supports PCIe Gen3 or Gen4 interfaces, multiple NAND flash channels, and various RAID levels (0, 1, 5, 6, 10). It incorporates advanced ECC algorithms, data encryption, and power management features. Detailed specifications, including transfer rates, power consumption, and supported NAND flash types, are available in the product datasheet.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess