EN
  • EN
  • DE

MAX7450ESA+T

Part No MAX7450ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC CONDITIONER VIDEO 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Conditioner
Applications Security Systems, Video Routing
Mounting SMD (SMT)
Case / Package 8-SOIC Exposed Pad
Win Source Part Number 139390-MAX7450ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7450ESA+T CAD Model

Description

MAX7450ESA+T Low-Pass Filter from Maxim Integrated

The MAX7450ESA+T is a high-performance, single-channel, low-pass filter specifically designed by Maxim Integrated for video and other applications. This compact, surface-mount device is part of the MAX7450 series and comes in an 8-pin NSOIC package, offering a seamless integration into various electronic systems.

With its 5th-order, low-pass elliptic filter configuration, the MAX7450ESA+T provides excellent signal conditioning capabilities. It effectively attenuates unwanted high-frequency noise and prevents aliasing, ensuring a cleaner and more stable output signal. This makes it an ideal choice for applications that require precise signal processing, such as video signal conditioning, anti-aliasing for ADCs, and DAC smoothing filters.

The filter's cutoff frequency is set at 8MHz, which is particularly well-suited for SDTV (Standard Definition Television) applications, but it can also be used in other systems that operate within similar frequency ranges. The MAX7450ESA+T features an internal fixed gain of +2V/V, which simplifies the design by eliminating the need for external gain-setting components.

One of the key advantages of the MAX7450ESA+T is its ease of use. It requires minimal external components, which not only saves board space but also reduces the complexity of the design. Additionally, the device operates from a single +5V supply, making it compatible with a wide range of electronic systems and simplifying power supply design.

The MAX7450ESA+T also boasts a robust design with a wide operating temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. This makes it suitable for industrial-grade applications that require a high level of durability and stability.

In summary, the MAX7450ESA+T from Maxim Integrated is a versatile and efficient solution for signal conditioning needs in video and data acquisition systems. Its high-performance filtering capabilities, ease of integration, and robust design make it a top choice for engineers and designers looking to enhance their electronic products.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess