The LTC2298CUP is a cutting-edge analog-to-digital converter (ADC) brought to you by Linear Technology, a leader in the design and manufacture of high-performance integrated circuits. This product stands out for its exceptional precision and speed, making it an ideal choice for a wide range of applications where accurate signal processing is critical.
Key Features
- Resolution: The LTC2298CUP offers a high resolution of 14 bits, enabling it to produce very accurate digital representations of analog signals.
- Sampling Rate: With a sampling rate of up to 65Msps (Mega samples per second), this ADC is capable of converting high-speed analog signals without missing a beat.
- Low Noise: It features a low-noise performance, which is essential for applications that require high signal fidelity.
- Power Efficiency: The device operates with a power-efficient design, making it suitable for power-sensitive applications.
- Small Form Factor: The LTC2298CUP comes in a compact QFN-64 package, which saves valuable board space without compromising on performance.
Applications
The versatility of the LTC2298CUP allows it to be used in a variety of high-end applications, including:
- Medical Imaging Systems
- Professional Video Equipment
- Telecommunications
- Instrumentation
- Radar and Satellite Communication Systems
Technical Specifications
| Parameter |
Value |
| Resolution |
14 Bits |
| Sampling Rate |
Up to 65Msps |
| Input Range |
±1V Differential |
| Package |
QFN-64 |
| Power Supply |
3.3V |
With its robust feature set and Linear Technology's reputation for quality, the LTC2298CUP ADC is an excellent choice for designers seeking a high-performance data conversion solution for their next project.