EN
  • EN
  • DE

AD7175-2BRUZ-RL7

Part No AD7175-2BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 24
Sampling Rate 250k
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 2 V ~ 5.5 V
Voltage - Supply, Digital 2 V ~ 5.5 V
Features Temperature Sensor
Operating Temperature Range -40°C ~ 105°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1136951-AD7175-2BRUZ-RL7
Manufacturer Homepage www.analog.com
Family Name AD7175-2
Introduction Date July 31, 2014
ECCN EAR99
Country of Origin Philippines, Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7175-2BRUZ-RL7 CAD Model

Description

AD7175-2BRUZ-RL7: Precision ADC from Analog Devices Inc.

The AD7175-2BRUZ-RL7 is a high-performance, 24-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a leading global manufacturer renowned for its precision signal processing technology. This ADC is designed to offer exceptional accuracy and low noise, making it an ideal choice for a wide range of applications, including industrial process control, medical instrumentation, and data acquisition systems.

With its precision reference and on-board low noise gain stage, the AD7175-2 ensures that signals are accurately captured and converted to digital data. The device features a maximum channel scan rate of up to 50 kSPS (kilo-samples per second), providing the speed necessary for high-throughput applications. Additionally, it supports various input voltages, allowing for flexible interfacing with different types of sensors and signal sources.

The AD7175-2BRUZ-RL7 is equipped with multiple filtering options, which enable users to optimize the ADC for their specific application needs. Its enhanced filters help to reduce the influence of wideband noise and improve signal quality. Moreover, the ADC provides a range of output data rates and a user-selectable interface that includes SPI and I2C, offering compatibility with most microcontrollers and digital systems.

This ADC comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, marked with the part number AD7175-2BRUZ-RL7, and is available in reel packaging (RL7) for ease of manufacturing and assembly. Its robust design ensures reliable performance even in harsh environments, which is essential for industrial-grade applications.

Key features of the AD7175-2BRUZ-RL7 include:

  • 24-bit resolution for high-precision measurements
  • Low noise performance for clear and accurate signal conversion
  • Multiple filtering options for signal optimization
  • Flexible input voltage range and gain settings
  • Up to 50 kSPS channel scan rate for high-speed applications
  • Multiple digital interface options, including SPI and I2C
  • Compact TSSOP packaging suitable for space-constrained applications

Overall, the AD7175-2BRUZ-RL7 from Analog Devices Inc. is a versatile and reliable ADC solution that provides the precision and speed required for demanding applications across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7180 $68.1540
6+ $18.6404 $111.8424
9+ $18.0579 $162.5211
12+ $17.4754 $209.7048
15+ $16.8929 $253.3935
20+ $15.1453 $302.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess