EN
  • EN
  • DE

M74HC138RM13TR

Part No M74HC138RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3 TO 8 LINE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 020959-M74HC138RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC138RM13TR CAD Model

Description

STMicroelectronics M74HC138RM13TR 3-to-8 Line Decoder/Demultiplexer

The M74HC138RM13TR from STMicroelectronics is a high-speed CMOS 3-to-8 line decoder/demultiplexer integrated circuit designed to address the needs of system designers looking to effectively manage multiple control lines and data routing. This versatile component is especially suitable for applications where high decoding or demultiplexing of signals is required, such as in communication systems, computers, and complex microprocessor/microcontroller-based systems.

This IC is a part of the HC family, which ensures a robust operation with a supply voltage range of 2V to 6V. The M74HC138RM13TR can operate with a significant speed, providing a fast decoding time which is essential for high-performance systems. The device has three binary select inputs (A, B, and C) and an active LOW enable input (G1) along with two active HIGH enable inputs (G2A and G2B). This configuration allows for the selection of one of the eight output lines, making it an efficient solution for expanding the output lines through a single input channel.

One of the key features of the M74HC138RM13TR is its high noise immunity, which is characteristic of CMOS technology. This ensures reliable operation even in electrically noisy environments. Additionally, the low power consumption of this IC makes it an excellent choice for battery-operated devices where power efficiency is critical.

The M74HC138RM13TR is available in a compact surface-mount package, the SO-16, which is ideal for space-constrained applications. It is also characterized for operation from -55°C to +125°C, which allows its use in extreme temperature environments, serving a wide range of industrial and automotive applications.

With its combination of high-speed operation, low power consumption, and robust noise immunity, the M74HC138RM13TR is a reliable and flexible solution for designers looking to optimize their digital systems. STMicroelectronics' commitment to quality ensures that this decoder/demultiplexer meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2323 $58.0750
610+ $0.1907 $116.3270
940+ $0.1847 $173.6180
1,295+ $0.1787 $231.4165
1,675+ $0.1728 $289.4400
2,240+ $0.1549 $346.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess