EN
  • EN
  • DE

AD9057BRSZ-40

Part No AD9057BRSZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Sampling Rate 40M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1138919-AD9057BRSZ-40
Manufacturer Homepage www.analog.com
Family Name AD9057
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9057BRSZ-40 CAD Model

Description

AD9057BRSZ-40: 8-Bit, 40 MSPS A/D Converter

The AD9057BRSZ-40 is a premier 8-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., designed to deliver high-speed, high-accuracy digital conversion for a broad range of applications. This ADC operates at a sampling rate of 40 Mega Samples Per Second (MSPS), providing a perfect balance between speed and power consumption, making it an ideal choice for high-performance industrial, medical, and communication systems.

Encased in a compact 20-lead SSOP (Shrink Small Outline Package), the AD9057BRSZ-40 is engineered with Analog Devices' advanced IC design methodologies and process technologies, which ensure superior dynamic performance. With its wide input bandwidth and low noise characteristics, this ADC captures high-frequency signals with remarkable fidelity, making it an excellent selection for applications such as digital oscilloscopes, radar systems, and digital receivers.

The device boasts an impressive Signal-to-Noise Ratio (SNR) that ensures clean and reliable digital outputs, enhancing the overall system reliability. Additionally, the AD9057BRSZ-40 offers a high level of integration, featuring an on-chip track and hold amplifier and voltage reference, which simplifies the design-in process and helps reduce the overall component count and system costs.

Key features of the AD9057BRSZ-40 include:

  • 8-Bit Resolution
  • 40 MSPS Sampling Rate
  • Low Power Consumption
  • Wide Input Bandwidth
  • On-Chip Track and Hold Amplifier
  • On-Chip Voltage Reference
  • 20-Lead SSOP Package

For engineers and designers looking for an ADC that offers a remarkable blend of speed, accuracy, and power efficiency, the AD9057BRSZ-40 stands out as a robust and versatile solution. Whether it's for data acquisition systems, imaging equipment, or high-speed communications, this ADC from Analog Devices Inc. is engineered to meet the stringent requirements of advanced electronic systems.

With its industry-leading performance and proven reliability, the AD9057BRSZ-40 is poised to enhance the capabilities of your next-generation digital applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7658 $63.0632
8+ $12.9361 $103.4888
12+ $12.5318 $150.3816
17+ $12.1276 $206.1692
22+ $11.7233 $257.9126
29+ $10.5106 $304.8074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess