EN
  • EN
  • DE

BUH1015HI

Part No BUH1015HI
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155947-BUH1015HI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUH1015HI CAD Model

Description

STMicroelectronics Product Overview: BUH1015HI High Voltage NPN Transistor

The BUH1015HI is a high voltage, fast-switching NPN power transistor designed and manufactured by the renowned semiconductor company, STMicroelectronics. This component is part of STMicroelectronics' extensive range of power transistors intended for a wide array of electronic applications that require high efficiency and reliability. The BUH1015HI is particularly suitable for use in horizontal deflection stages of high-resolution monitors, high fidelity amplifiers, and switch-mode power supplies.

Constructed with state-of-the-art technology, the BUH1015HI features a robust design that ensures optimal performance under high switching speeds and high voltage operations. It is capable of withstanding voltages up to 1500V, and its high current capability allows it to handle continuous collector currents up to 8A, making it a solid choice for power regulation and conversion in demanding environments.

The device comes encapsulated in an isolated TO-220 package, which not only provides excellent thermal performance but also ensures electrical isolation from the mounting surface. This package type makes the BUH1015HI easy to integrate into various circuit designs without the need for additional insulation, thus simplifying assembly processes and reducing overall production costs.

Key features of the BUH1015HI include a high switching speed, with a typical fall time as low as 0.3 microseconds, and a collector-emitter saturation voltage of approximately 5V, which contributes to the transistor's high efficiency. The device also boasts a low base-drive requirement, further enhancing its performance in high-speed switching applications.

STMicroelectronics has a reputation for producing high-quality components that meet rigorous industry standards, and the BUH1015HI is no exception. It is designed to offer reliability and durability, ensuring long-term stability and performance in your electronic projects. Whether you're designing sophisticated video equipment or robust power management systems, the BUH1015HI is an excellent choice that combines high power handling with precision and speed.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess