EN
  • EN
  • DE

LTC1740CG

Part No LTC1740CG
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 6Msps, Sampling ADC | IC ADC 14BIT PIPELINED 36SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Resolution 14
Sampling Rate (Per Second) 6M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog ±5V, 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 36-SSOP
Supplier Device Package 36-SSOP
Mounting Style SMD
Family Part Number LTC1740
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 1208020-LTC1740CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1740CG CAD Model

Description

Linear Technology's LTC1740CG: A High-Performance 14-Bit, 25Msps ADC

The LTC1740CG from Linear Technology is a cutting-edge analog-to-digital converter (ADC) designed for applications that require high-speed data acquisition and precise signal processing. This 14-bit ADC operates at a sampling rate of up to 25Msps (mega samples per second), making it an excellent choice for demanding applications such as medical imaging, digital communication, and instrumentation.

Key Features

  • High Resolution: With its 14-bit resolution, the LTC1740CG provides fine detail in signal conversion, ensuring that even the smallest variations in the input signal are accurately represented in the digital output.
  • Fast Sampling Rate: The device's 25Msps sampling rate allows it to capture high-frequency signals without losing fidelity, crucial for applications like radar systems and high-speed data streams.
  • Low Power Consumption: Despite its high performance, the LTC1740CG is designed to be power-efficient, making it suitable for portable and battery-powered devices where energy conservation is key.
  • Differential Inputs: The ADC features differential inputs, which enhance noise immunity and allow for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • Flexible Power Supply: The LTC1740CG operates on a single 3.3V supply, with an optional 5V supply for the digital I/O, providing flexibility in system power design.
  • No Missing Codes: Guaranteed no missing codes over temperature ensure reliable performance across a range of operating conditions.

Performance and Applications

The LTC1740CG boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which are critical parameters in high-quality signal processing. The inclusion of features such as a shutdown mode reduces power consumption when the device is not actively converting, further extending its applicability to power-sensitive designs.

With its robust feature set, the LTC1740CG is ideally suited for applications in telecommunications, such as base stations and software-defined radios, as well as in scientific and industrial settings, where precision and speed are paramount. Its combination of high-speed operation, precision, and low power consumption makes it a versatile choice for engineers and designers looking to integrate a reliable ADC into their high-performance systems.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess