EN
  • EN
  • DE
  • IT

LTC1980EGN#PBF

Part No LTC1980EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC PWM BATT CHARGER/CONV 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Voltage
Battery Pack Voltage 8.4V
Maximum Supply Voltage 10V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 143614-LTC1980EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1980EGN#PBF CAD Model

Description

Linear Technology LTC1980EGN#PBF Overview

The LTC1980EGN#PBF is a high-performance, multi-function power management integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This advanced component is tailored for portable and compact electronic devices, offering a versatile solution for power control and management. The LTC1980EGN#PBF comes in a compact 24-pin SSOP (Shrink Small Outline Package) which makes it suitable for space-constrained applications.

Key Features

  • Multiple Regulated Outputs: The device provides several regulated voltage outputs, ensuring stable power supply to various parts of an electronic system.
  • High Efficiency: Designed with power efficiency in mind, it helps in prolonging battery life in portable devices, making it an ideal choice for handheld and battery-powered applications.
  • Low Noise Operation: The LTC1980EGN#PBF ensures low noise output, which is critical for sensitive electronic circuits, such as precision analog and RF systems.
  • Flexible Power Management: It offers a range of power management features including soft-start capabilities, which prevent current surges during startup, and power sequencing for orderly startup and shutdown of system voltages.

Applications

The LTC1980EGN#PBF is suitable for a wide range of applications, particularly where efficient power management and space savings are crucial. These include:

  • Portable Medical Devices
  • Handheld Instruments
  • Battery-Powered Equipment
  • Wireless Networking Devices
  • Personal Digital Assistants (PDAs)

Reliability and Quality

Linear Technology is known for their commitment to quality and reliability, and the LTC1980EGN#PBF is no exception. It is built to meet the high standards expected in professional and industrial environments, ensuring robust performance across a wide range of operating conditions.

Conclusion

The LTC1980EGN#PBF from Linear Technology is a versatile and reliable power management solution that offers multiple regulated outputs, high efficiency, and low noise operation. Its compact size and comprehensive features make it an excellent choice for designers looking to enhance the performance and battery life of their portable and space-sensitive electronic devices.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6646 $61.3168
19+ $6.2890 $119.4910
29+ $6.0926 $176.6854
40+ $5.8963 $235.8520
51+ $5.6999 $290.6949
68+ $5.1097 $347.4596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess