EN
  • EN
  • DE

MAX354EME

Part No MAX354EME
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703329-MAX354EME
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX354EME CAD Model

Description

The MAX354EME, from Maxim Integrated, is a high-performance, precision analog switch that offers exceptional integration and reliability for a wide range of applications. This versatile component is designed to cater to the needs of systems requiring low on-resistance, low leakage currents, and fast switching capabilities.

Key Features

  • Low On-Resistance: The switch provides a low on-resistance of typically 35 ohms, which ensures minimal signal attenuation and power loss, making it ideal for power-sensitive applications.
  • High-Speed Switching: With switching times of less than 250ns, the MAX354EME can handle high-speed signal switching with ease, which is critical for applications such as sample-and-hold circuits, multiplexing, and more.
  • Dual Supply Operation: This device can operate with dual supplies ranging from ±4.5V to ±20V, or a single supply from +9V to +36V, providing flexibility in various system designs.
  • Low Leakage Current: The MAX354EME features an extremely low leakage current, which is essential for maintaining signal integrity, particularly in analog and precision applications.
  • Break-Before-Make Switching: The switch incorporates break-before-make operation, which prevents momentary shorting when switching channels, thus protecting sensitive components downstream.

Applications

The MAX354EME is suitable for multiple applications, including but not limited to:

  • Data acquisition systems
  • Audio signal routing
  • Communication systems
  • Test equipment
  • Medical instrumentation

Reliability and Packaging

Maxim Integrated ensures that the MAX354EME meets the highest quality and reliability standards. The device is available in a 16-pin QSOP package, which is not only space-efficient but also offers excellent thermal performance. This packaging, combined with Maxim's advanced silicon technology, results in a robust and durable product that can withstand the demands of even the most challenging environments.

Conclusion

With its combination of low on-resistance, high-speed operation, and dual supply voltage capabilities, the MAX354EME from Maxim Integrated stands out as a top choice for designers looking to enhance the performance and efficiency of their systems. Its reliability and versatility make it an invaluable component for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess