EN
  • EN
  • DE

SN74AHC4066DBR

Part No SN74AHC4066DBR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 14SSOP / 4 Circuit IC Switch 1:1 75Ohm 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 12ns, 12ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 5.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number 74AHC4066
Other Names TEXTISSN74AHC4066DBR,SN74AHC4066DBRE4,SN74AHC4066DBR,296-31739-6,296-31739-2,296-31739-2,296-31739-1,296-31739-1,296-31739-6,296-SN74AHC4066DBRCT,296-SN74AHC4066DBRDKR,SN74AHC4066DBRE4,2156-SN74AHC4066DBR,296-SN74AHC4066DBRTR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261743-SN74AHC4066DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHC4066DBR CAD Model

Description

The SN74AHC4066DBR is a high-performance, quad bilateral switch integrated circuit designed and manufactured by Texas Instruments. It is part of the AHC (Advanced High-Speed CMOS) family, which is known for its robust performance and compatibility with a wide range of applications. This product is particularly suitable for signal switching and multiplexing in digital and analog systems.

Key Features

  • Wide Voltage Range: The SN74AHC4066DBR operates at a wide voltage range from 2V to 6V, making it versatile for various power environments.
  • Low Power Consumption: With CMOS technology, it ensures low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • High-Speed Operation: This switch is capable of high-speed operation, which is essential for high-frequency signal processing.
  • Bidirectional Signal Flow: The bilateral switches allow signals to flow in both directions, offering flexibility in signal routing.
  • Low On-State Resistance: It features low on-state resistance, which minimizes signal attenuation and maintains signal integrity.
  • High Off-State Isolation: The device provides high off-state isolation to prevent unwanted signal leakage between channels.

Applications

The SN74AHC4066DBR is suitable for a variety of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Modem – Transmit/Receive switching
  • Function generator output switching
  • Audio and video switching

Product Specifications

The SN74AHC4066DBR comes in a DB (SSOP) package and is provided in tape and reel form for ease of assembly in high-volume production. It is characterized for operation from -40°C to 85°C, ensuring reliability in a wide range of environmental conditions.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess