EN
  • EN
  • DE

SPP04N60C3

Part No SPP04N60C3
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Cool MOS Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1258052-SPP04N60C3
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP04N60C3 CAD Model

Description

The SPP04N60C3 from Infineon Technologies is a CoolMOS™ C3 Power MOSFET. This device is designed for high-efficiency switching applications, offering very low on-resistance (RDS(on)), fast switching performance, and rugged avalanche characteristics. These features make it well-suited for applications such as switched-mode power supplies (SMPS), power factor correction (PFC), and industrial power systems.

Applications

  • Switched-mode power supplies (SMPS): Used as the primary switching element in power supplies for computers, servers, and other electronic devices.
  • Power factor correction (PFC): Employed in PFC circuits to improve power quality and reduce harmonic distortion.
  • Lighting ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • Motor drives: Utilized in motor control circuits for industrial automation and appliance applications.
  • Renewable energy systems: Found in solar inverters and wind turbine converters for efficient power conversion.

Features

  • Low RDS(on): Minimizes conduction losses, improving efficiency and reducing heat dissipation.
  • Fast switching speed: Reduces switching losses, enabling high-frequency operation.
  • Rugged avalanche characteristics: Provides high avalanche energy capability, enhancing reliability.
  • CoolMOS™ technology: Reduces on-resistance and improves switching performance.
  • Pb-free and RoHS compliant: Complies with environmental regulations.

Benefits

  • High efficiency: Low RDS(on) and fast switching speed minimize power losses.
  • Improved reliability: Rugged avalanche characteristics protect against voltage transients.
  • Reduced system cost: High efficiency reduces heat sink requirements and overall system cost.
  • Increased power density: Fast switching speed allows for smaller passive components.
  • Environmentally friendly: Pb-free and RoHS compliant.

Additional Details

The SPP04N60C3 is typically available in a through-hole package such as a TO-220 or similar. It is designed for high-voltage operation and requires appropriate gate drive circuitry to ensure fast and efficient switching. It's crucial to consider the thermal characteristics and ensure adequate heat sinking when operating at higher power levels to maintain device reliability. Proper layout techniques are essential to minimize parasitic inductance and ringing.

Technical Specifications:

  • Drain-Source Voltage (VDS): 600V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 4A (depending on package and thermal conditions)
  • RDS(on) @ VGS=10V: Typically 1.15 Ω
  • Operating Temperature: -55°C to +150°C

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess