Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 250kHz
Number of Filters 4
Filter Order 2nd
Supply Voltage - Operating ±2.37 V to 8 V
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 144255-LTC1264CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1264CSW#TRPBF CAD Model

Description

The LTC1264CSW#TRPBF is a high-performance, 8th order lowpass filter designed and manufactured by Linear Technology, a leader in analog integrated circuits. This filter is specifically engineered to provide exceptional noise reduction and signal conditioning for a wide range of applications, including telecommunications, imaging systems, and digital signal processing.

Key Features

  • High-Speed Operation: The LTC1264CSW#TRPBF is capable of handling fast signal processing requirements with ease, making it suitable for high-speed data acquisition systems and other applications that require rapid signal conditioning.
  • Low Noise Performance: With its low noise characteristics, this filter ensures that signal integrity is maintained, minimizing the introduction of unwanted noise and preserving the quality of the original signal.
  • 8th Order Filter Design: The advanced 8th order lowpass filter design provides a steep attenuation curve, allowing for precise cutoff frequency control and excellent rejection of out-of-band noise and interference.
  • Easy to Use: This filter is designed for simplicity and ease of integration into existing circuit designs, requiring minimal external components to function.
  • Robust Construction: Housed in a durable SW package, the LTC1264CSW#TRPBF is built to withstand challenging environmental conditions and provide reliable performance over a wide temperature range.

Applications

  • Data Communication Systems
  • Imaging and Video Processing
  • Medical Instrumentation
  • Test and Measurement Equipment
  • Digital Signal Processing

The LTC1264CSW#TRPBF is not just a testament to Linear Technology's commitment to quality; it is a versatile component that can be the cornerstone of any system requiring precise filtering capabilities. Whether it's in a laboratory setting or part of a consumer electronics product, this lowpass filter is designed to deliver top-notch performance without compromising on reliability or efficiency.

For designers and engineers looking to enhance their signal processing applications, the LTC1264CSW#TRPBF provides a solution that is both effective and easy to implement, ensuring a smooth integration process and optimal end results.

You May Also Be Interested in

Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Analog Devices Inc.
IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-QFN (4x4)
Need more? Email Us
ECAD model for HMC896LP4ETR
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
ECAD model for HMC892ALP5ETR
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $13.0239
ECAD model for LTC1063CN8
Linear Technology
Universal Dual Filter Building Block
Lowest to $18.2605
ECAD model for LTC1060ACN
Linear Technology
Low Noise, High Frequency, 8th Order Butterworth Lowpass Filter  
Need more? Email Us
ECAD model for LTC1064-2CN
Linear Technology
High Speed, Quad Universal Filter Building Block | IC FILTER 250KHZ SWITCH 24SOIC
Need more? Email Us
ECAD model for LTC1264CSW
Linear Technology
Low Power, 8th Order Progressive Elliptic, Lowpass Filter | IC FILTER 12KHZ LOWPASS 8SOIC
Lowest to $29.4219
ECAD model for LTC1069-1IS8
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $14.3072
ECAD model for LTC1064CS

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention