EN
  • EN
  • DE

LT6556CGN#PBF

Part No LT6556CGN#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 2X1 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 3
Single Supply Voltage (V+) 4.5 V to 12 V
Dual Supply Voltage(V±) ±2.25 V to 6 V
-3db Bandwidth 750MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 125071-LT6556CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT6556CGN#PBF CAD Model

Description

Linear Technology's LT6556CGN#PBF High-Speed Video Multiplexer

The LT6556CGN#PBF is a high-performance, triple 2:1 video multiplexer from Linear Technology, designed to deliver excellent signal fidelity in video and high-speed data transmission applications. Its robust architecture and advanced features make it an ideal choice for a wide range of applications, including video switching, surveillance systems, multimedia devices, and broadcast equipment.

Key Features

  • High Bandwidth: The LT6556CGN#PBF boasts a high bandwidth of 650MHz, ensuring that it can handle the demands of high-resolution video signals without compromising quality.
  • Low Crosstalk: Crosstalk between channels is minimized, which is critical for maintaining the integrity of closely spaced video signals.
  • Low Differential Gain and Phase Error: With low differential gain and phase error, the LT6556CGN#PBF preserves the color fidelity and sharpness of video images.
  • Triple 2:1 Mux Configuration: This configuration allows the multiplexer to switch between two sets of three inputs, making it versatile for complex video routing.
  • Single 5V Supply: The device operates on a single 5V supply, simplifying the power design of the system.
  • Disable Feature: It includes a disable feature that reduces power consumption when the multiplexer is not in use.
  • 16-Pin SSOP Package: Housed in a compact 16-pin SSOP package, the LT6556CGN#PBF saves valuable board space.

Applications

The LT6556CGN#PBF is designed to address the needs of various high-speed signal switching applications. Its ability to maintain signal integrity makes it particularly well-suited for:

  • Professional video editing and switching equipment
  • High-definition television (HDTV) systems
  • Video-on-demand servers
  • CCTV and surveillance systems
  • Video conferencing
  • RGB signal routing

With its combination of high-speed performance, signal integrity, and design flexibility, the LT6556CGN#PBF from Linear Technology is a robust solution for managing complex video signals in a variety of professional and consumer applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess