EN
  • EN
  • DE

ISO7331FCDW

Part No ISO7331FCDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 3CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features General Purpose Digital Isolator 3000Vrms Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7331
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42109-5-ND, 296-42109-5, ISO7331FCDW-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922090-ISO7331FCDW
Ultra Librarian 3D Model Ultra Librarian ISO7331FCDW CAD Model

Description

Product Overview: Texas Instruments ISO7331FCDW

The ISO7331FCDW is a robust, high-performance triple-channel digital isolator from Texas Instruments, designed to offer outstanding signal integrity and isolation for a wide range of industrial and telecommunications applications. This advanced component is part of the ISO733x family, which is known for its reliable isolation of digital signals and protection of sensitive circuitry from high-voltage environments.

Key Features

  • Isolation Channels: The device features three independent isolation channels that can be used in various configurations, including two forward and one reverse-direction channels.
  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 3000 Vrms, the ISO7331FCDW ensures safety and reliability in high-voltage applications.
  • Low Propagation Delay: The device boasts a low propagation delay, typically around 16 ns, minimizing the time lag in signal transmission across the isolation barrier.
  • Robust Electromagnetic Compatibility (EMC): It offers excellent EMC performance, including low emissions and high immunity, making it suitable for noise-sensitive applications.
  • Wide Temperature Range: The ISO7331FCDW is operational over a broad temperature range, from -40°C to +125°C, accommodating the demands of harsh industrial environments.

Applications

The Texas Instruments ISO7331FCDW is ideal for a variety of applications that require high-voltage isolation and noise immunity, such as:

  • Industrial automation and control systems
  • Motor control circuits
  • Data communication systems
  • Medical equipment with stringent safety requirements
  • Power supplies and converters

Quality and Reliability

As with all Texas Instruments products, the ISO7331FCDW is manufactured to the highest standards of quality and reliability. The device is available in a compact 16-pin SOIC (DW) package, providing a space-efficient solution for PCB layouts. Its advanced isolation technology not only protects against electrical noise and transient voltage spikes but also enhances the overall performance and longevity of the end application.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0453 $52.5889
31+ $3.3193 $102.8983
47+ $3.2155 $151.1285
65+ $3.1118 $202.2670
84+ $3.0081 $252.6804
112+ $2.6969 $302.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess