EN
  • EN
  • DE

LTC1440CDD#PBF

Part No LTC1440CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP SGL LP 1.182V REF 8-DFN / Comparator Single ±5.5V/11V 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Maximum Quiescent Current 4.4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 8-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781962-LTC1440CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1440
Introduction Date February 06, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1440CDD#PBF CAD Model

Description

Product Overview: LTC1440CDD#PBF

The LTC1440CDD#PBF is a high-precision, low-power comparator manufactured by Linear Technology, which is now part of Analog Devices. This component is designed to provide reliable and accurate voltage comparisons in a variety of electronic applications. With its ultra-low power consumption and integrated reference, the LTC1440CDD#PBF is an excellent choice for portable and battery-powered systems where power efficiency is crucial.

Key Features

  • Integrated Reference: The LTC1440CDD#PBF comes with a precision 1.182V reference voltage, which is stable over temperature and time, ensuring consistent performance.
  • Low Power Consumption: With a typical supply current of only 4µA, this comparator is optimized for systems where power conservation is essential.
  • Single or Dual Supply Operation: It can operate from a single 2.7V to 11V supply or a dual ±1.35V to ±5.5V supply, providing flexibility in various circuit configurations.
  • High Accuracy: The LTC1440CDD#PBF offers a tight input offset voltage of 10mV and gain error of 1%, which contributes to its high accuracy in voltage comparison tasks.
  • Fast Response Time: It features a fast propagation delay of 7µs, enabling quick response to input voltage changes.
  • Push-Pull Output: The output stage is a push-pull design that can drive loads directly without the need for an external pull-up resistor.
  • Compact Package: Housed in a small 10-lead DFN package, it is suitable for space-constrained applications.

Applications

The LTC1440CDD#PBF is versatile and can be used in a wide range of applications, including:

  • Battery Monitoring
  • Threshold Detection and Level Shifting
  • Window Comparators
  • Portable Instrumentation
  • System Monitoring and Control

Overall, the LTC1440CDD#PBF from Linear Technology is a robust and efficient solution for designers looking to incorporate precise voltage comparison capabilities into their systems. Its low power consumption, high accuracy, and compact form factor make it an ideal choice for a multitude of applications, particularly where energy efficiency and space are of concern.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1148 $50.7552
58+ $1.7352 $100.6416
90+ $1.6810 $151.2900
123+ $1.6268 $200.0964
159+ $1.5725 $250.0275
213+ $1.4099 $300.3087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess